L-com, Inc. Brad® Ultra-Lock® M12 Cable 5 pole A code IP69K rated Female to Pigtail 22AWG PVC YLW, 2.0m TRG821-C2Y-2M

Description
L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. The 5 position M12 is ideal for sending auxiliary power to devices in PROFIBUS installations. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today. Features Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE Pigtail versions allow user flexibility to configure their own assemblies Used to connect to M12 devices that utilize a 5 position, A coded (single keyway) connector IP69K rating (when mated) ensures excellent protection against liquids and particulate Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended) Application Factory automation controls and equipment Fieldbus, Profibus or CAN bus Material handling Sensor or actuator applications Food and beverage services
Description
L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. The 5 position M12 is ideal for sending auxiliary power to devices in PROFIBUS installations. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today. Features Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE Pigtail versions allow user flexibility to configure their own assemblies Used to connect to M12 devices that utilize a 5 position, A coded (single keyway) connector IP69K rating (when mated) ensures excellent protection against liquids and particulate Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended) Application Factory automation controls and equipment Fieldbus, Profibus or CAN bus Material handling Sensor or actuator applications Food and beverage services

Suppliers

Company
Product
Description
Supplier Links
Brad® Ultra-Lock® M12 Cable 5 pole A code IP69K rated Female to Pigtail 22AWG PVC YLW, 2.0m - TRG821-C2Y-2M - L-com, Inc.
North Andover, MA, United States
Brad® Ultra-Lock® M12 Cable 5 pole A code IP69K rated Female to Pigtail 22AWG PVC YLW, 2.0m
TRG821-C2Y-2M
Brad® Ultra-Lock® M12 Cable 5 pole A code IP69K rated Female to Pigtail 22AWG PVC YLW, 2.0m TRG821-C2Y-2M
L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. The 5 position M12 is ideal for sending auxiliary power to devices in PROFIBUS installations. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today. Features Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE Pigtail versions allow user flexibility to configure their own assemblies Used to connect to M12 devices that utilize a 5 position, A coded (single keyway) connector IP69K rating (when mated) ensures excellent protection against liquids and particulate Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended) Application Factory automation controls and equipment Fieldbus, Profibus or CAN bus Material handling Sensor or actuator applications Food and beverage services

L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. The 5 position M12 is ideal for sending auxiliary power to devices in PROFIBUS installations. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today.

Features

  • Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE
  • Pigtail versions allow user flexibility to configure their own assemblies
  • Used to connect to M12 devices that utilize a 5 position, A coded (single keyway) connector
  • IP69K rating (when mated) ensures excellent protection against liquids and particulate
  • Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended)

Application

  • Factory automation controls and equipment
  • Fieldbus, Profibus or CAN bus
  • Material handling
  • Sensor or actuator applications
  • Food and beverage services
Supplier's Site
5-Pole M12Af-Ce Pvc 22 Yel 2M L-Com - 23AK9281 - Newark, An Avnet Company
Chicago, IL, United States
5-Pole M12Af-Ce Pvc 22 Yel 2M L-Com
23AK9281
5-Pole M12Af-Ce Pvc 22 Yel 2M L-Com 23AK9281
5-POLE M12AF-CE PVC 22 YEL 2M

5-POLE M12AF-CE PVC 22 YEL 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG821-C2Y-2M 23AK9281
Product Name Brad® Ultra-Lock® M12 Cable 5 pole A code IP69K rated Female to Pigtail 22AWG PVC YLW, 2.0m 5-Pole M12Af-Ce Pvc 22 Yel 2M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XR Mini-Hooks - 1001XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details