L-com, Inc. Brad® Ultra-Lock® M12 Cable 5 pole A code IP69K rated Male to Pigtail 22AWG PVC YLW, 5.0m TRG820-C2Y-5M

Description
L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. The 5 position M12 is ideal for sending auxiliary power to devices in PROFIBUS installations. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today. Features Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended) IP69K rating (when mated) ensures excellent protection against liquids and particulate Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE Pigtail versions allow user flexibility to configure their own assemblies Used to connect to M12 devices that utilize a 5 position, A coded (single keyway) connector Application Food and beverage services Material handling Sensor or actuator applications Factory automation controls and equipment Fieldbus, Profibus or CAN bus
Description
L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. The 5 position M12 is ideal for sending auxiliary power to devices in PROFIBUS installations. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today. Features Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended) IP69K rating (when mated) ensures excellent protection against liquids and particulate Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE Pigtail versions allow user flexibility to configure their own assemblies Used to connect to M12 devices that utilize a 5 position, A coded (single keyway) connector Application Food and beverage services Material handling Sensor or actuator applications Factory automation controls and equipment Fieldbus, Profibus or CAN bus

Suppliers

Company
Product
Description
Supplier Links
Brad® Ultra-Lock® M12 Cable 5 pole A code IP69K rated Male to Pigtail 22AWG PVC YLW, 5.0m - TRG820-C2Y-5M - L-com, Inc.
North Andover, MA, United States
Brad® Ultra-Lock® M12 Cable 5 pole A code IP69K rated Male to Pigtail 22AWG PVC YLW, 5.0m
TRG820-C2Y-5M
Brad® Ultra-Lock® M12 Cable 5 pole A code IP69K rated Male to Pigtail 22AWG PVC YLW, 5.0m TRG820-C2Y-5M
L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. The 5 position M12 is ideal for sending auxiliary power to devices in PROFIBUS installations. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today. Features Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended) IP69K rating (when mated) ensures excellent protection against liquids and particulate Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE Pigtail versions allow user flexibility to configure their own assemblies Used to connect to M12 devices that utilize a 5 position, A coded (single keyway) connector Application Food and beverage services Material handling Sensor or actuator applications Factory automation controls and equipment Fieldbus, Profibus or CAN bus

L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. The 5 position M12 is ideal for sending auxiliary power to devices in PROFIBUS installations. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today.

Features

  • Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended)
  • IP69K rating (when mated) ensures excellent protection against liquids and particulate
  • Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE
  • Pigtail versions allow user flexibility to configure their own assemblies
  • Used to connect to M12 devices that utilize a 5 position, A coded (single keyway) connector

Application

  • Food and beverage services
  • Material handling
  • Sensor or actuator applications
  • Factory automation controls and equipment
  • Fieldbus, Profibus or CAN bus
Supplier's Site
5-Pole M12Am-Ce Pvc 22 Yel 5M L-Com - 23AK9280 - Newark, An Avnet Company
Chicago, IL, United States
5-Pole M12Am-Ce Pvc 22 Yel 5M L-Com
23AK9280
5-Pole M12Am-Ce Pvc 22 Yel 5M L-Com 23AK9280
5-POLE M12AM-CE PVC 22 YEL 5M

5-POLE M12AM-CE PVC 22 YEL 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG820-C2Y-5M 23AK9280
Product Name Brad® Ultra-Lock® M12 Cable 5 pole A code IP69K rated Male to Pigtail 22AWG PVC YLW, 5.0m 5-Pole M12Am-Ce Pvc 22 Yel 5M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MF-8 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details