L-com, Inc. Category 7 S/FTP Die-Cast RJ45 Zero-Halogen TPU Jacket GigE Patch Cable, BLK, 3.0m TRG795MZ-03

Description
L-com's TRG795 Category 7 line of cables feature construction with an overall Braid shield around individually shielded twisted pairs (S/FTP) and feature a ruggedized die-cast metal RJ45 connector on each end. The Halogen-free TPU cable used in these assemblies is 10gig Category 7 rated, is Oil and UV resistant and is quite suitable for industrial or outdoor environments in addition to having excellent flex characteristics. Furthermore, the metal RJ45 can be easily modified with optional supplied parts into a horizontal or vertical GigE RJ45 for Machine Vision applications. This Unified GigE bracket is easy to install and contains spacers for 2mm and 4mm making the plug compatible with either of the common Machine Vision standards. See the part's drawing for additional details. Whether you are using this in a standard Ethernet or GigE application, these cables are perfect for rugged factory, industrial or outdoor applications. Contact L-com with your cable needs today. Features 10gig rated Category 7 cable constructed with an overall Braid Shield over individually shielded twisted pairs (S/FTP) 1x optional Unified GigE bracket included; bracket can be configured to either horizontal or vertical GigE configuration with optional spacers; see product drawing for more details Cable is UV and Oil resistant, is built with Halogen Free Thermoplastic Polyurethane (HF-TPU) and has flame resistance per UL AWM 20622 Die-cast metal, ruggedized RJ45 connectors Temperature range of +60°C and static bend radius of 1.39in (35.34mm) Application Category 7 - Category 6a 10gig applications Outdoor Industrial Ethernet 10GBASE-T - 10/100/1000/10000 Factory Automation
Datasheet
Description
L-com's TRG795 Category 7 line of cables feature construction with an overall Braid shield around individually shielded twisted pairs (S/FTP) and feature a ruggedized die-cast metal RJ45 connector on each end. The Halogen-free TPU cable used in these assemblies is 10gig Category 7 rated, is Oil and UV resistant and is quite suitable for industrial or outdoor environments in addition to having excellent flex characteristics. Furthermore, the metal RJ45 can be easily modified with optional supplied parts into a horizontal or vertical GigE RJ45 for Machine Vision applications. This Unified GigE bracket is easy to install and contains spacers for 2mm and 4mm making the plug compatible with either of the common Machine Vision standards. See the part's drawing for additional details. Whether you are using this in a standard Ethernet or GigE application, these cables are perfect for rugged factory, industrial or outdoor applications. Contact L-com with your cable needs today. Features 10gig rated Category 7 cable constructed with an overall Braid Shield over individually shielded twisted pairs (S/FTP) 1x optional Unified GigE bracket included; bracket can be configured to either horizontal or vertical GigE configuration with optional spacers; see product drawing for more details Cable is UV and Oil resistant, is built with Halogen Free Thermoplastic Polyurethane (HF-TPU) and has flame resistance per UL AWM 20622 Die-cast metal, ruggedized RJ45 connectors Temperature range of +60°C and static bend radius of 1.39in (35.34mm) Application Category 7 - Category 6a 10gig applications Outdoor Industrial Ethernet 10GBASE-T - 10/100/1000/10000 Factory Automation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 7 S/FTP Die-Cast RJ45 Zero-Halogen TPU Jacket GigE Patch Cable, BLK, 3.0m - TRG795MZ-03 - L-com, Inc.
North Andover, MA, United States
Category 7 S/FTP Die-Cast RJ45 Zero-Halogen TPU Jacket GigE Patch Cable, BLK, 3.0m
TRG795MZ-03
Category 7 S/FTP Die-Cast RJ45 Zero-Halogen TPU Jacket GigE Patch Cable, BLK, 3.0m TRG795MZ-03
L-com's TRG795 Category 7 line of cables feature construction with an overall Braid shield around individually shielded twisted pairs (S/FTP) and feature a ruggedized die-cast metal RJ45 connector on each end. The Halogen-free TPU cable used in these assemblies is 10gig Category 7 rated, is Oil and UV resistant and is quite suitable for industrial or outdoor environments in addition to having excellent flex characteristics. Furthermore, the metal RJ45 can be easily modified with optional supplied parts into a horizontal or vertical GigE RJ45 for Machine Vision applications. This Unified GigE bracket is easy to install and contains spacers for 2mm and 4mm making the plug compatible with either of the common Machine Vision standards. See the part's drawing for additional details. Whether you are using this in a standard Ethernet or GigE application, these cables are perfect for rugged factory, industrial or outdoor applications. Contact L-com with your cable needs today. Features 10gig rated Category 7 cable constructed with an overall Braid Shield over individually shielded twisted pairs (S/FTP) 1x optional Unified GigE bracket included; bracket can be configured to either horizontal or vertical GigE configuration with optional spacers; see product drawing for more details Cable is UV and Oil resistant, is built with Halogen Free Thermoplastic Polyurethane (HF-TPU) and has flame resistance per UL AWM 20622 Die-cast metal, ruggedized RJ45 connectors Temperature range of +60°C and static bend radius of 1.39in (35.34mm) Application Category 7 - Category 6a 10gig applications Outdoor Industrial Ethernet 10GBASE-T - 10/100/1000/10000 Factory Automation

L-com's TRG795 Category 7 line of cables feature construction with an overall Braid shield around individually shielded twisted pairs (S/FTP) and feature a ruggedized die-cast metal RJ45 connector on each end. The Halogen-free TPU cable used in these assemblies is 10gig Category 7 rated, is Oil and UV resistant and is quite suitable for industrial or outdoor environments in addition to having excellent flex characteristics. Furthermore, the metal RJ45 can be easily modified with optional supplied parts into a horizontal or vertical GigE RJ45 for Machine Vision applications. This Unified GigE bracket is easy to install and contains spacers for 2mm and 4mm making the plug compatible with either of the common Machine Vision standards. See the part's drawing for additional details. Whether you are using this in a standard Ethernet or GigE application, these cables are perfect for rugged factory, industrial or outdoor applications. Contact L-com with your cable needs today.

Features

  • 10gig rated Category 7 cable constructed with an overall Braid Shield over individually shielded twisted pairs (S/FTP)
  • 1x optional Unified GigE bracket included; bracket can be configured to either horizontal or vertical GigE configuration with optional spacers; see product drawing for more details
  • Cable is UV and Oil resistant, is built with Halogen Free Thermoplastic Polyurethane (HF-TPU) and has flame resistance per UL AWM 20622
  • Die-cast metal, ruggedized RJ45 connectors
  • Temperature range of +60°C and static bend radius of 1.39in (35.34mm)

Application

  • Category 7 - Category 6a 10gig applications
  • Outdoor Industrial Ethernet
  • 10GBASE-T - 10/100/1000/10000
  • Factory Automation
Supplier's Site
Category 7 S/ftp Die-Cast Rj45 Zero-Halogen Tpu Jacket Gige Patch Cable, Blk, 3.0M Rohs Compliant L-Com - 07AH3310 - Newark, An Avnet Company
Chicago, IL, United States
Category 7 S/ftp Die-Cast Rj45 Zero-Halogen Tpu Jacket Gige Patch Cable, Blk, 3.0M Rohs Compliant L-Com
07AH3310
Category 7 S/ftp Die-Cast Rj45 Zero-Halogen Tpu Jacket Gige Patch Cable, Blk, 3.0M Rohs Compliant L-Com 07AH3310
CATEGORY 7 S/FTP DIE-CAST RJ45 ZERO-HALOGEN TPU JACKET GIGE PATCH CABLE, BLK, 3.0M ROHS COMPLIANT: YES

CATEGORY 7 S/FTP DIE-CAST RJ45 ZERO-HALOGEN TPU JACKET GIGE PATCH CABLE, BLK, 3.0M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG795MZ-03 07AH3310
Product Name Category 7 S/FTP Die-Cast RJ45 Zero-Halogen TPU Jacket GigE Patch Cable, BLK, 3.0m Category 7 S/ftp Die-Cast Rj45 Zero-Halogen Tpu Jacket Gige Patch Cable, Blk, 3.0M Rohs Compliant L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-MD12005M1-0300L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Male-Male
Standards / Certifications RoHS
View Details
Female BNC Breakout to XH Macro-Hooks - 1001XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details