L-com, Inc. Category 7 S/FTP Die-Cast RJ45 Zero-Halogen TPU Jacket GigE Patch Cable, BLK, 2.0m TRG795MZ-02

Description
L-com's TRG795 Category 7 line of cables feature construction with an overall Braid shield around individually shielded twisted pairs (S/FTP) and feature a ruggedized die-cast metal RJ45 connector on each end. The Halogen-free TPU cable used in these assemblies is 10gig Category 7 rated, is Oil and UV resistant and is quite suitable for industrial or outdoor environments in addition to having excellent flex characteristics. Furthermore, the metal RJ45 can be easily modified with optional supplied parts into a horizontal or vertical GigE RJ45 for Machine Vision applications. This Unified GigE bracket is easy to install and contains spacers for 2mm and 4mm making the plug compatible with either of the common Machine Vision standards. See the part's drawing for additional details. Whether you are using this in a standard Ethernet or GigE application, these cables are perfect for rugged factory, industrial or outdoor applications. Contact L-com with your cable needs today. Features 1x optional Unified GigE bracket included; bracket can be configured to either horizontal or vertical GigE configuration with optional spacers; see product drawing for more details Cable is UV and Oil resistant, is built with Halogen Free Thermoplastic Polyurethane (HF-TPU) and has flame resistance per UL AWM 20622 Temperature range of +60°C and static bend radius of 1.39in (35.34mm) 10gig rated Category 7 cable constructed with an overall Braid Shield over individually shielded twisted pairs (S/FTP) Die-cast metal, ruggedized RJ45 connectors Application Factory Automation 10GBASE-T - 10/100/1000/10000 Category 7 - Category 6a 10gig applications Outdoor Industrial Ethernet
Datasheet
Description
L-com's TRG795 Category 7 line of cables feature construction with an overall Braid shield around individually shielded twisted pairs (S/FTP) and feature a ruggedized die-cast metal RJ45 connector on each end. The Halogen-free TPU cable used in these assemblies is 10gig Category 7 rated, is Oil and UV resistant and is quite suitable for industrial or outdoor environments in addition to having excellent flex characteristics. Furthermore, the metal RJ45 can be easily modified with optional supplied parts into a horizontal or vertical GigE RJ45 for Machine Vision applications. This Unified GigE bracket is easy to install and contains spacers for 2mm and 4mm making the plug compatible with either of the common Machine Vision standards. See the part's drawing for additional details. Whether you are using this in a standard Ethernet or GigE application, these cables are perfect for rugged factory, industrial or outdoor applications. Contact L-com with your cable needs today. Features 1x optional Unified GigE bracket included; bracket can be configured to either horizontal or vertical GigE configuration with optional spacers; see product drawing for more details Cable is UV and Oil resistant, is built with Halogen Free Thermoplastic Polyurethane (HF-TPU) and has flame resistance per UL AWM 20622 Temperature range of +60°C and static bend radius of 1.39in (35.34mm) 10gig rated Category 7 cable constructed with an overall Braid Shield over individually shielded twisted pairs (S/FTP) Die-cast metal, ruggedized RJ45 connectors Application Factory Automation 10GBASE-T - 10/100/1000/10000 Category 7 - Category 6a 10gig applications Outdoor Industrial Ethernet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 7 S/FTP Die-Cast RJ45 Zero-Halogen TPU Jacket GigE Patch Cable, BLK, 2.0m - TRG795MZ-02 - L-com, Inc.
North Andover, MA, United States
Category 7 S/FTP Die-Cast RJ45 Zero-Halogen TPU Jacket GigE Patch Cable, BLK, 2.0m
TRG795MZ-02
Category 7 S/FTP Die-Cast RJ45 Zero-Halogen TPU Jacket GigE Patch Cable, BLK, 2.0m TRG795MZ-02
L-com's TRG795 Category 7 line of cables feature construction with an overall Braid shield around individually shielded twisted pairs (S/FTP) and feature a ruggedized die-cast metal RJ45 connector on each end. The Halogen-free TPU cable used in these assemblies is 10gig Category 7 rated, is Oil and UV resistant and is quite suitable for industrial or outdoor environments in addition to having excellent flex characteristics. Furthermore, the metal RJ45 can be easily modified with optional supplied parts into a horizontal or vertical GigE RJ45 for Machine Vision applications. This Unified GigE bracket is easy to install and contains spacers for 2mm and 4mm making the plug compatible with either of the common Machine Vision standards. See the part's drawing for additional details. Whether you are using this in a standard Ethernet or GigE application, these cables are perfect for rugged factory, industrial or outdoor applications. Contact L-com with your cable needs today. Features 1x optional Unified GigE bracket included; bracket can be configured to either horizontal or vertical GigE configuration with optional spacers; see product drawing for more details Cable is UV and Oil resistant, is built with Halogen Free Thermoplastic Polyurethane (HF-TPU) and has flame resistance per UL AWM 20622 Temperature range of +60°C and static bend radius of 1.39in (35.34mm) 10gig rated Category 7 cable constructed with an overall Braid Shield over individually shielded twisted pairs (S/FTP) Die-cast metal, ruggedized RJ45 connectors Application Factory Automation 10GBASE-T - 10/100/1000/10000 Category 7 - Category 6a 10gig applications Outdoor Industrial Ethernet

L-com's TRG795 Category 7 line of cables feature construction with an overall Braid shield around individually shielded twisted pairs (S/FTP) and feature a ruggedized die-cast metal RJ45 connector on each end. The Halogen-free TPU cable used in these assemblies is 10gig Category 7 rated, is Oil and UV resistant and is quite suitable for industrial or outdoor environments in addition to having excellent flex characteristics. Furthermore, the metal RJ45 can be easily modified with optional supplied parts into a horizontal or vertical GigE RJ45 for Machine Vision applications. This Unified GigE bracket is easy to install and contains spacers for 2mm and 4mm making the plug compatible with either of the common Machine Vision standards. See the part's drawing for additional details. Whether you are using this in a standard Ethernet or GigE application, these cables are perfect for rugged factory, industrial or outdoor applications. Contact L-com with your cable needs today.

Features

  • 1x optional Unified GigE bracket included; bracket can be configured to either horizontal or vertical GigE configuration with optional spacers; see product drawing for more details
  • Cable is UV and Oil resistant, is built with Halogen Free Thermoplastic Polyurethane (HF-TPU) and has flame resistance per UL AWM 20622
  • Temperature range of +60°C and static bend radius of 1.39in (35.34mm)
  • 10gig rated Category 7 cable constructed with an overall Braid Shield over individually shielded twisted pairs (S/FTP)
  • Die-cast metal, ruggedized RJ45 connectors

Application

  • Factory Automation
  • 10GBASE-T - 10/100/1000/10000
  • Category 7 - Category 6a 10gig applications
  • Outdoor Industrial Ethernet
Supplier's Site
Category 7 S/ftp Die-Cast Rj45 Zero-Halogen Tpu Jacket Gige Patch Cable, Blk, 2.0M Rohs Compliant L-Com - 07AH3309 - Newark, An Avnet Company
Chicago, IL, United States
Category 7 S/ftp Die-Cast Rj45 Zero-Halogen Tpu Jacket Gige Patch Cable, Blk, 2.0M Rohs Compliant L-Com
07AH3309
Category 7 S/ftp Die-Cast Rj45 Zero-Halogen Tpu Jacket Gige Patch Cable, Blk, 2.0M Rohs Compliant L-Com 07AH3309
CATEGORY 7 S/FTP DIE-CAST RJ45 ZERO-HALOGEN TPU JACKET GIGE PATCH CABLE, BLK, 2.0M ROHS COMPLIANT: YES

CATEGORY 7 S/FTP DIE-CAST RJ45 ZERO-HALOGEN TPU JACKET GIGE PATCH CABLE, BLK, 2.0M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG795MZ-02 07AH3309
Product Name Category 7 S/FTP Die-Cast RJ45 Zero-Halogen TPU Jacket GigE Patch Cable, BLK, 2.0m Category 7 S/ftp Die-Cast Rj45 Zero-Halogen Tpu Jacket Gige Patch Cable, Blk, 2.0M Rohs Compliant L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for further Sensors e.g. Pressure Sensors, Strain Gauges & Indexing -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Connector Type Lemo male connector 6-pin, A coded
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RG304 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details