L-com, Inc. Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M / M12 F Panel Mount, 1.0m TRG626-T6T-1M

Description
L-com's premium family of M12 cables now includes X-coded assemblies rated for 10gig speeds. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP67 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include X coded, 8 position male and female M12's plus standard RJ45s and even GigE machine vision RJ45 connectors. X-code cables are rated for Category 6a Ethernet. Contact us today with your M12 applications. Features Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Female end is panel / bulkhead mount style Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 300V with CMX burn rating Double shielded braid + foil design for maximum protection from EMI/RFI; X-code assemblies are rated to Category 6a M12 connectors are IP67 rated when properly mated to protect against liquids and particulate Application EtherCat or Profinet Industrial control and factory automation Industrial Ethernet including standards such as 10BASE-T, 100BASE-TX and 1000BASE-T Sensor and actuators Test equipment
Description
L-com's premium family of M12 cables now includes X-coded assemblies rated for 10gig speeds. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP67 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include X coded, 8 position male and female M12's plus standard RJ45s and even GigE machine vision RJ45 connectors. X-code cables are rated for Category 6a Ethernet. Contact us today with your M12 applications. Features Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Female end is panel / bulkhead mount style Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 300V with CMX burn rating Double shielded braid + foil design for maximum protection from EMI/RFI; X-code assemblies are rated to Category 6a M12 connectors are IP67 rated when properly mated to protect against liquids and particulate Application EtherCat or Profinet Industrial control and factory automation Industrial Ethernet including standards such as 10BASE-T, 100BASE-TX and 1000BASE-T Sensor and actuators Test equipment

Suppliers

Company
Product
Description
Supplier Links
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M / M12 F Panel Mount, 1.0m - TRG626-T6T-1M - L-com, Inc.
North Andover, MA, United States
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M / M12 F Panel Mount, 1.0m
TRG626-T6T-1M
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M / M12 F Panel Mount, 1.0m TRG626-T6T-1M
L-com's premium family of M12 cables now includes X-coded assemblies rated for 10gig speeds. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP67 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include X coded, 8 position male and female M12's plus standard RJ45s and even GigE machine vision RJ45 connectors. X-code cables are rated for Category 6a Ethernet. Contact us today with your M12 applications. Features Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Female end is panel / bulkhead mount style Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 300V with CMX burn rating Double shielded braid + foil design for maximum protection from EMI/RFI; X-code assemblies are rated to Category 6a M12 connectors are IP67 rated when properly mated to protect against liquids and particulate Application EtherCat or Profinet Industrial control and factory automation Industrial Ethernet including standards such as 10BASE-T, 100BASE-TX and 1000BASE-T Sensor and actuators Test equipment

L-com's premium family of M12 cables now includes X-coded assemblies rated for 10gig speeds. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP67 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include X coded, 8 position male and female M12's plus standard RJ45s and even GigE machine vision RJ45 connectors. X-code cables are rated for Category 6a Ethernet. Contact us today with your M12 applications.

Features

  • Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD
  • Female end is panel / bulkhead mount style
  • Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 300V with CMX burn rating
  • Double shielded braid + foil design for maximum protection from EMI/RFI; X-code assemblies are rated to Category 6a
  • M12 connectors are IP67 rated when properly mated to protect against liquids and particulate

Application

  • EtherCat or Profinet
  • Industrial control and factory automation
  • Industrial Ethernet including standards such as 10BASE-T, 100BASE-TX and 1000BASE-T
  • Sensor and actuators
  • Test equipment
Supplier's Site
C6A M12X M/f Pn Tpe 26 Tel 1M L-Com - 23AK9230 - Newark, An Avnet Company
Chicago, IL, United States
C6A M12X M/f Pn Tpe 26 Tel 1M L-Com
23AK9230
C6A M12X M/f Pn Tpe 26 Tel 1M L-Com 23AK9230
C6A M12X M/F PN TPE 26 TEL 1M

C6A M12X M/F PN TPE 26 TEL 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG626-T6T-1M 23AK9230
Product Name Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M / M12 F Panel Mount, 1.0m C6A M12X M/f Pn Tpe 26 Tel 1M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details