L-com, Inc. Category 6a GigE SF/UTP High Flex Ethernet Cable, GigE / RJ45, 5M TRG617-T6T-5M

Description
L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assembles are built with L-com's outdoor, industrial, high-flex cable for maximum robustness and are excellent for outdoor, industrial or heavy duty installations. Cables are also double shielded to minimize EMI/RFI interference. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs. Features Double shielded braid + foil design for maximum protection from EMI/RFI FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and cable is rated for 300v Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD GigE RJ45 connectors are built to machine vision standards Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Application Factory Automation Industrial Ethernet PoE Harsh Environment Applications Machine Vision
Description
L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assembles are built with L-com's outdoor, industrial, high-flex cable for maximum robustness and are excellent for outdoor, industrial or heavy duty installations. Cables are also double shielded to minimize EMI/RFI interference. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs. Features Double shielded braid + foil design for maximum protection from EMI/RFI FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and cable is rated for 300v Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD GigE RJ45 connectors are built to machine vision standards Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Application Factory Automation Industrial Ethernet PoE Harsh Environment Applications Machine Vision

Suppliers

Company
Product
Description
Supplier Links
Category 6a GigE SF/UTP High Flex Ethernet Cable, GigE / RJ45, 5M - TRG617-T6T-5M - L-com, Inc.
North Andover, MA, United States
Category 6a GigE SF/UTP High Flex Ethernet Cable, GigE / RJ45, 5M
TRG617-T6T-5M
Category 6a GigE SF/UTP High Flex Ethernet Cable, GigE / RJ45, 5M TRG617-T6T-5M
L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assembles are built with L-com's outdoor, industrial, high-flex cable for maximum robustness and are excellent for outdoor, industrial or heavy duty installations. Cables are also double shielded to minimize EMI/RFI interference. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs. Features Double shielded braid + foil design for maximum protection from EMI/RFI FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and cable is rated for 300v Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD GigE RJ45 connectors are built to machine vision standards Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Application Factory Automation Industrial Ethernet PoE Harsh Environment Applications Machine Vision

L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assembles are built with L-com's outdoor, industrial, high-flex cable for maximum robustness and are excellent for outdoor, industrial or heavy duty installations. Cables are also double shielded to minimize EMI/RFI interference. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs.

Features

  • Double shielded braid + foil design for maximum protection from EMI/RFI
  • FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and cable is rated for 300v
  • Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD
  • GigE RJ45 connectors are built to machine vision standards
  • Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths

Application

  • Factory Automation
  • Industrial Ethernet
  • PoE
  • Harsh Environment Applications
  • Machine Vision
Supplier's Site
C6A Gige-Rj45 Tpe 26 Tel 5M L-Com - 23AK9228 - Newark, An Avnet Company
Chicago, IL, United States
C6A Gige-Rj45 Tpe 26 Tel 5M L-Com
23AK9228
C6A Gige-Rj45 Tpe 26 Tel 5M L-Com 23AK9228
C6A GIGE-RJ45 TPE 26 TEL 5M

C6A GIGE-RJ45 TPE 26 TEL 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG617-T6T-5M 23AK9228
Product Name Category 6a GigE SF/UTP High Flex Ethernet Cable, GigE / RJ45, 5M C6A Gige-Rj45 Tpe 26 Tel 5M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to 0.250″ Spade Lugs - 1017-25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6828A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details