L-com, Inc. Cable Assy, M12 R/a Plug-Rj45 Plug/9.8 ; Connector Type A L-Com TRG613-T6T-3M

Description
CABLE ASSY, M12 R/A PLUG-RJ45 PLUG/9.8 ; Connector Type A:90° M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:TRG613-T6T Series
Datasheet
Description
CABLE ASSY, M12 R/A PLUG-RJ45 PLUG/9.8 ; Connector Type A:90° M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:TRG613-T6T Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, M12 R/a Plug-Rj45 Plug/9.8 ; Connector Type A L-Com - 60AK3422 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, M12 R/a Plug-Rj45 Plug/9.8 ; Connector Type A L-Com
60AK3422
Cable Assy, M12 R/a Plug-Rj45 Plug/9.8 ; Connector Type A L-Com 60AK3422
CABLE ASSY, M12 R/A PLUG-RJ45 PLUG/9.8 ; Connector Type A:90° M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:TRG613-T6T Series

CABLE ASSY, M12 R/A PLUG-RJ45 PLUG/9.8 ; Connector Type A:90° M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:TRG613-T6T Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK3422
Product Name Cable Assy, M12 R/a Plug-Rj45 Plug/9.8 ; Connector Type A L-Com
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Female BNC Breakout to Miniature Alligator Clips - 1009M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details