CABLE ASSY, M12 R/A PLUG-RJ45 PLUG/6.6 ; Connector Type A:90° M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:TRG613-T6T Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 60AK3421 |
| Product Name | Cable Assy, M12 R/a Plug-Rj45 Plug/6.6 ; Connector Type A L-Com |
| Cable Length | 6.56 ft (20 dm) |