L-com, Inc. Cable Assy, M12 R/a Plug-Rj45 Plug/19.7; Connector Type A L-Com TRG613-T6T-05M

Description
CABLE ASSY, M12 R/A PLUG-RJ45 PLUG/19.7"; Connector Type A:90° M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:TRG613-T6T Series
Datasheet
Description
CABLE ASSY, M12 R/A PLUG-RJ45 PLUG/19.7"; Connector Type A:90° M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:TRG613-T6T Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, M12 R/a Plug-Rj45 Plug/19.7; Connector Type A L-Com - 60AK3417 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, M12 R/a Plug-Rj45 Plug/19.7; Connector Type A L-Com
60AK3417
Cable Assy, M12 R/a Plug-Rj45 Plug/19.7; Connector Type A L-Com 60AK3417
CABLE ASSY, M12 R/A PLUG-RJ45 PLUG/19.7"; Connector Type A:90° M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:TRG613-T6T Series

CABLE ASSY, M12 R/A PLUG-RJ45 PLUG/19.7"; Connector Type A:90° M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:TRG613-T6T Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK3417
Product Name Cable Assy, M12 R/a Plug-Rj45 Plug/19.7; Connector Type A L-Com
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details