L-com, Inc. Cable Assy, M12 R/a Plug-M12 Plug, 6.6 ; Connector Type A L-Com TRG612-T6T-2M

Description
CABLE ASSY, M12 R/A PLUG-M12 PLUG, 6.6 ; Connector Type A:90° M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:TRG612-T6T Series
Datasheet
Description
CABLE ASSY, M12 R/A PLUG-M12 PLUG, 6.6 ; Connector Type A:90° M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:TRG612-T6T Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, M12 R/a Plug-M12 Plug, 6.6 ; Connector Type A L-Com - 60AK3414 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, M12 R/a Plug-M12 Plug, 6.6 ; Connector Type A L-Com
60AK3414
Cable Assy, M12 R/a Plug-M12 Plug, 6.6 ; Connector Type A L-Com 60AK3414
CABLE ASSY, M12 R/A PLUG-M12 PLUG, 6.6 ; Connector Type A:90° M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:TRG612-T6T Series

CABLE ASSY, M12 R/A PLUG-M12 PLUG, 6.6 ; Connector Type A:90° M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:TRG612-T6T Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK3414
Product Name Cable Assy, M12 R/a Plug-M12 Plug, 6.6 ; Connector Type A L-Com
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Coaxial Connecting Cable RG 316 - 16-plug -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details
BNC Male to Female Test Cable, RG58C/U - 1045 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details