L-com, Inc. Cable Assy, M12 R/a Plug-M12 Plug, 3.3 ; Connector Type A L-Com TRG612-T6T-1M

Description
CABLE ASSY, M12 R/A PLUG-M12 PLUG, 3.3 ; Connector Type A:90° M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:TRG612-T6T Series
Datasheet
Description
CABLE ASSY, M12 R/A PLUG-M12 PLUG, 3.3 ; Connector Type A:90° M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:TRG612-T6T Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, M12 R/a Plug-M12 Plug, 3.3 ; Connector Type A L-Com - 60AK3411 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, M12 R/a Plug-M12 Plug, 3.3 ; Connector Type A L-Com
60AK3411
Cable Assy, M12 R/a Plug-M12 Plug, 3.3 ; Connector Type A L-Com 60AK3411
CABLE ASSY, M12 R/A PLUG-M12 PLUG, 3.3 ; Connector Type A:90° M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:TRG612-T6T Series

CABLE ASSY, M12 R/A PLUG-M12 PLUG, 3.3 ; Connector Type A:90° M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:TRG612-T6T Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK3411
Product Name Cable Assy, M12 R/a Plug-M12 Plug, 3.3 ; Connector Type A L-Com
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NB460 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details