CABLE ASSY, M12 R/A PLUG-M12 PLUG/19.7"; Connector Type A:90° M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:TRG612-T6T Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 60AK3410 |
| Product Name | Cable Assy, M12 R/a Plug-M12 Plug/19.7; Connector Type A L-Com |
| Cable Length | 1.64 ft (5 dm) |