L-com, Inc. Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M / RJ45, 1.0m TRG610-T6T-1M

Description
L-com's premium family of M12 cables now includes X-coded assemblies rated for 10gig speeds. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP67 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include X coded, 8 position male and female M12's plus standard RJ45s and even GigE machine vision RJ45 connectors. X-code cables are rated for Category 6a Ethernet. Contact us today with your M12 applications. Features Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Supports up to 10gig applications Double shielded braid + foil design for maximum protection from EMI/RFI; X-code assemblies are rated to Category 6a Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 300V with CMX burn rating M12 connectors are IP67 rated when properly mated to protect against liquids and particulate Application EtherCat or Profinet Industrial control and factory automation Industrial Ethernet including standards such as 10BASE-T, 100BASE-TX and 1000BASE-T Sensor and actuators Test equipment
Datasheet
Description
L-com's premium family of M12 cables now includes X-coded assemblies rated for 10gig speeds. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP67 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include X coded, 8 position male and female M12's plus standard RJ45s and even GigE machine vision RJ45 connectors. X-code cables are rated for Category 6a Ethernet. Contact us today with your M12 applications. Features Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Supports up to 10gig applications Double shielded braid + foil design for maximum protection from EMI/RFI; X-code assemblies are rated to Category 6a Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 300V with CMX burn rating M12 connectors are IP67 rated when properly mated to protect against liquids and particulate Application EtherCat or Profinet Industrial control and factory automation Industrial Ethernet including standards such as 10BASE-T, 100BASE-TX and 1000BASE-T Sensor and actuators Test equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M / RJ45, 1.0m - TRG610-T6T-1M - L-com, Inc.
North Andover, MA, United States
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M / RJ45, 1.0m
TRG610-T6T-1M
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M / RJ45, 1.0m TRG610-T6T-1M
L-com's premium family of M12 cables now includes X-coded assemblies rated for 10gig speeds. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP67 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include X coded, 8 position male and female M12's plus standard RJ45s and even GigE machine vision RJ45 connectors. X-code cables are rated for Category 6a Ethernet. Contact us today with your M12 applications. Features Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Supports up to 10gig applications Double shielded braid + foil design for maximum protection from EMI/RFI; X-code assemblies are rated to Category 6a Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 300V with CMX burn rating M12 connectors are IP67 rated when properly mated to protect against liquids and particulate Application EtherCat or Profinet Industrial control and factory automation Industrial Ethernet including standards such as 10BASE-T, 100BASE-TX and 1000BASE-T Sensor and actuators Test equipment

L-com's premium family of M12 cables now includes X-coded assemblies rated for 10gig speeds. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP67 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include X coded, 8 position male and female M12's plus standard RJ45s and even GigE machine vision RJ45 connectors. X-code cables are rated for Category 6a Ethernet. Contact us today with your M12 applications.

Features

  • Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD
  • Supports up to 10gig applications
  • Double shielded braid + foil design for maximum protection from EMI/RFI; X-code assemblies are rated to Category 6a
  • Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 300V with CMX burn rating
  • M12 connectors are IP67 rated when properly mated to protect against liquids and particulate

Application

  • EtherCat or Profinet
  • Industrial control and factory automation
  • Industrial Ethernet including standards such as 10BASE-T, 100BASE-TX and 1000BASE-T
  • Sensor and actuators
  • Test equipment
Supplier's Site
Sensor Cord, M12 8Pos-Rj45 Plug, 3.28Ft; Connector Type A L-Com - 23AH2785 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 8Pos-Rj45 Plug, 3.28Ft; Connector Type A L-Com
23AH2785
Sensor Cord, M12 8Pos-Rj45 Plug, 3.28Ft; Connector Type A L-Com 23AH2785
SENSOR CORD, M12 8POS-RJ45 PLUG, 3.28FT; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

SENSOR CORD, M12 8POS-RJ45 PLUG, 3.28FT; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG610-T6T-1M 23AH2785
Product Name Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M / RJ45, 1.0m Sensor Cord, M12 8Pos-Rj45 Plug, 3.28Ft; Connector Type A L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Stacking Miniature Banana Plugs - 1016M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details