L-com, Inc. Cable Assy, M12 Plug-Rj45 Plug, 49.2 ; Connector Type A L-Com TRG610-T6T-15M

Description
CABLE ASSY, M12 PLUG-RJ45 PLUG, 49.2 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:TRG610-T6T Series
Datasheet
Description
CABLE ASSY, M12 PLUG-RJ45 PLUG, 49.2 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:TRG610-T6T Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, M12 Plug-Rj45 Plug, 49.2 ; Connector Type A L-Com - 23AK9213 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, M12 Plug-Rj45 Plug, 49.2 ; Connector Type A L-Com
23AK9213
Cable Assy, M12 Plug-Rj45 Plug, 49.2 ; Connector Type A L-Com 23AK9213
CABLE ASSY, M12 PLUG-RJ45 PLUG, 49.2 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:TRG610-T6T Series

CABLE ASSY, M12 PLUG-RJ45 PLUG, 49.2 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:TRG610-T6T Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23AK9213
Product Name Cable Assy, M12 Plug-Rj45 Plug, 49.2 ; Connector Type A L-Com
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA480 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details