L-com, Inc. Cable Assy, M12 Plug-Rj45 Plug, 19.7; Connector Type A L-Com TRG610-T6T-05M

Description
CABLE ASSY, M12 PLUG-RJ45 PLUG, 19.7"; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:TRG610-T6T Series
Datasheet
Description
CABLE ASSY, M12 PLUG-RJ45 PLUG, 19.7"; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:TRG610-T6T Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, M12 Plug-Rj45 Plug, 19.7; Connector Type A L-Com - 60AK3408 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, M12 Plug-Rj45 Plug, 19.7; Connector Type A L-Com
60AK3408
Cable Assy, M12 Plug-Rj45 Plug, 19.7; Connector Type A L-Com 60AK3408
CABLE ASSY, M12 PLUG-RJ45 PLUG, 19.7"; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:TRG610-T6T Series

CABLE ASSY, M12 PLUG-RJ45 PLUG, 19.7"; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:TRG610-T6T Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK3408
Product Name Cable Assy, M12 Plug-Rj45 Plug, 19.7; Connector Type A L-Com
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to 0.08″ Pin Plugs - 1014 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details