L-com, Inc. Category 5e GigE S/UTP High Flex Ethernet Assembly, GigE / GigE, 4M TRG516-P6D-4M

Description
L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assemblies are designed for continuous motion applications where ordinary patch cables fail. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation or robotics applications. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs. Features Cable is flex tested to 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications Category 5e Rated w/ temp range of -20° to 80°C GigE RJ45 connectors are built to machine vision standards S/UTP Braid shielded for EMI/RFI protection Dark blue high flex PUR jacket with 26AWG stranded conductors Application Continuous motion Robotics Factory Automation Industrial Ethernet Machine Vision Applications
Datasheet
Description
L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assemblies are designed for continuous motion applications where ordinary patch cables fail. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation or robotics applications. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs. Features Cable is flex tested to 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications Category 5e Rated w/ temp range of -20° to 80°C GigE RJ45 connectors are built to machine vision standards S/UTP Braid shielded for EMI/RFI protection Dark blue high flex PUR jacket with 26AWG stranded conductors Application Continuous motion Robotics Factory Automation Industrial Ethernet Machine Vision Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5e GigE S/UTP High Flex Ethernet Assembly, GigE / GigE, 4M - TRG516-P6D-4M - L-com, Inc.
North Andover, MA, United States
Category 5e GigE S/UTP High Flex Ethernet Assembly, GigE / GigE, 4M
TRG516-P6D-4M
Category 5e GigE S/UTP High Flex Ethernet Assembly, GigE / GigE, 4M TRG516-P6D-4M
L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assemblies are designed for continuous motion applications where ordinary patch cables fail. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation or robotics applications. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs. Features Cable is flex tested to 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications Category 5e Rated w/ temp range of -20° to 80°C GigE RJ45 connectors are built to machine vision standards S/UTP Braid shielded for EMI/RFI protection Dark blue high flex PUR jacket with 26AWG stranded conductors Application Continuous motion Robotics Factory Automation Industrial Ethernet Machine Vision Applications

L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assemblies are designed for continuous motion applications where ordinary patch cables fail. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation or robotics applications. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs.

Features

  • Cable is flex tested to 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications
  • Category 5e Rated w/ temp range of -20° to 80°C
  • GigE RJ45 connectors are built to machine vision standards
  • S/UTP Braid shielded for EMI/RFI protection
  • Dark blue high flex PUR jacket with 26AWG stranded conductors

Application

  • Continuous motion
  • Robotics
  • Factory Automation
  • Industrial Ethernet
  • Machine Vision Applications
Supplier's Site
Cable Assy, Rj45 Plug, Cat5E, 13.1Ft; Lan Category L-Com - 65AC5395 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rj45 Plug, Cat5E, 13.1Ft; Lan Category L-Com
65AC5395
Cable Assy, Rj45 Plug, Cat5E, 13.1Ft; Lan Category L-Com 65AC5395
CABLE ASSY, RJ45 PLUG, CAT5E, 13.1FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:13.1ft; Cable Length - Metric:4m; Jacket Color:Blue; Product Range:TRG Series RoHS Compliant: Yes

CABLE ASSY, RJ45 PLUG, CAT5E, 13.1FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:13.1ft; Cable Length - Metric:4m; Jacket Color:Blue; Product Range:TRG Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG516-P6D-4M 65AC5395
Product Name Category 5e GigE S/UTP High Flex Ethernet Assembly, GigE / GigE, 4M Cable Assy, Rj45 Plug, Cat5E, 13.1Ft; Lan Category L-Com
Application LAN / Ethernet LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - 189-411008-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details