L-com, Inc. Category 5e GigE S/UTP High Flex Ethernet Assembly, GigE / GigE, 2M TRG516-P6D-2M

Description
L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assemblies are designed for continuous motion applications where ordinary patch cables fail. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation or robotics applications. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs. Features S/UTP Braid shielded for EMI/RFI protection Cable is flex tested to 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications Category 5e Rated w/ temp range of -20° to 80°C Dark blue high flex PUR jacket with 26AWG stranded conductors GigE RJ45 connectors are built to machine vision standards Application Machine Vision Applications Continuous motion Factory Automation Industrial Ethernet Robotics
Datasheet
Description
L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assemblies are designed for continuous motion applications where ordinary patch cables fail. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation or robotics applications. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs. Features S/UTP Braid shielded for EMI/RFI protection Cable is flex tested to 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications Category 5e Rated w/ temp range of -20° to 80°C Dark blue high flex PUR jacket with 26AWG stranded conductors GigE RJ45 connectors are built to machine vision standards Application Machine Vision Applications Continuous motion Factory Automation Industrial Ethernet Robotics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5e GigE S/UTP High Flex Ethernet Assembly, GigE / GigE, 2M - TRG516-P6D-2M - L-com, Inc.
North Andover, MA, United States
Category 5e GigE S/UTP High Flex Ethernet Assembly, GigE / GigE, 2M
TRG516-P6D-2M
Category 5e GigE S/UTP High Flex Ethernet Assembly, GigE / GigE, 2M TRG516-P6D-2M
L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assemblies are designed for continuous motion applications where ordinary patch cables fail. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation or robotics applications. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs. Features S/UTP Braid shielded for EMI/RFI protection Cable is flex tested to 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications Category 5e Rated w/ temp range of -20° to 80°C Dark blue high flex PUR jacket with 26AWG stranded conductors GigE RJ45 connectors are built to machine vision standards Application Machine Vision Applications Continuous motion Factory Automation Industrial Ethernet Robotics

L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assemblies are designed for continuous motion applications where ordinary patch cables fail. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation or robotics applications. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs.

Features

  • S/UTP Braid shielded for EMI/RFI protection
  • Cable is flex tested to 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications
  • Category 5e Rated w/ temp range of -20° to 80°C
  • Dark blue high flex PUR jacket with 26AWG stranded conductors
  • GigE RJ45 connectors are built to machine vision standards

Application

  • Machine Vision Applications
  • Continuous motion
  • Factory Automation
  • Industrial Ethernet
  • Robotics
Supplier's Site
Cable Assy, Rj45 Plug, Cat5E, 6.6Ft; Lan Category L-Com - 65AC5393 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rj45 Plug, Cat5E, 6.6Ft; Lan Category L-Com
65AC5393
Cable Assy, Rj45 Plug, Cat5E, 6.6Ft; Lan Category L-Com 65AC5393
CABLE ASSY, RJ45 PLUG, CAT5E, 6.6FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Blue; Product Range:TRG Series RoHS Compliant: Yes

CABLE ASSY, RJ45 PLUG, CAT5E, 6.6FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Blue; Product Range:TRG Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG516-P6D-2M 65AC5393
Product Name Category 5e GigE S/UTP High Flex Ethernet Assembly, GigE / GigE, 2M Cable Assy, Rj45 Plug, Cat5E, 6.6Ft; Lan Category L-Com
Application LAN / Ethernet LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5A4A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS
View Details
Ethernet Cable - 1861589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Utp
View Details