L-com, Inc. Category 5e GigE S/UTP High Flex Ethernet Assembly, GigE / GigE, 10M TRG516-P6D-10M

Description
L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assemblies are designed for continuous motion applications where ordinary patch cables fail. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation or robotics applications. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs. Features Dark blue high flex PUR jacket with 26AWG stranded conductors Cable is flex tested to 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications Category 5e Rated w/ temp range of -20° to 80°C GigE RJ45 connectors are built to machine vision standards S/UTP Braid shielded for EMI/RFI protection Application Factory Automation Industrial Ethernet Machine Vision Applications Continuous motion Robotics
Datasheet
Description
L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assemblies are designed for continuous motion applications where ordinary patch cables fail. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation or robotics applications. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs. Features Dark blue high flex PUR jacket with 26AWG stranded conductors Cable is flex tested to 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications Category 5e Rated w/ temp range of -20° to 80°C GigE RJ45 connectors are built to machine vision standards S/UTP Braid shielded for EMI/RFI protection Application Factory Automation Industrial Ethernet Machine Vision Applications Continuous motion Robotics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5e GigE S/UTP High Flex Ethernet Assembly, GigE / GigE, 10M - TRG516-P6D-10M - L-com, Inc.
North Andover, MA, United States
Category 5e GigE S/UTP High Flex Ethernet Assembly, GigE / GigE, 10M
TRG516-P6D-10M
Category 5e GigE S/UTP High Flex Ethernet Assembly, GigE / GigE, 10M TRG516-P6D-10M
L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assemblies are designed for continuous motion applications where ordinary patch cables fail. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation or robotics applications. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs. Features Dark blue high flex PUR jacket with 26AWG stranded conductors Cable is flex tested to 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications Category 5e Rated w/ temp range of -20° to 80°C GigE RJ45 connectors are built to machine vision standards S/UTP Braid shielded for EMI/RFI protection Application Factory Automation Industrial Ethernet Machine Vision Applications Continuous motion Robotics

L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assemblies are designed for continuous motion applications where ordinary patch cables fail. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation or robotics applications. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs.

Features

  • Dark blue high flex PUR jacket with 26AWG stranded conductors
  • Cable is flex tested to 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications
  • Category 5e Rated w/ temp range of -20° to 80°C
  • GigE RJ45 connectors are built to machine vision standards
  • S/UTP Braid shielded for EMI/RFI protection

Application

  • Factory Automation
  • Industrial Ethernet
  • Machine Vision Applications
  • Continuous motion
  • Robotics
Supplier's Site
Cable Assy, Rj45 Plug, Cat5E, 32.8Ft; Lan Category L-Com - 65AC5392 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rj45 Plug, Cat5E, 32.8Ft; Lan Category L-Com
65AC5392
Cable Assy, Rj45 Plug, Cat5E, 32.8Ft; Lan Category L-Com 65AC5392
CABLE ASSY, RJ45 PLUG, CAT5E, 32.8FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Blue; Product Range:TRG Series RoHS Compliant: Yes

CABLE ASSY, RJ45 PLUG, CAT5E, 32.8FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Blue; Product Range:TRG Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG516-P6D-10M 65AC5392
Product Name Category 5e GigE S/UTP High Flex Ethernet Assembly, GigE / GigE, 10M Cable Assy, Rj45 Plug, Cat5E, 32.8Ft; Lan Category L-Com
Application LAN / Ethernet LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
High Speed I/O Cable Assemblies - 2-2205132-2 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 3.28 ft (10 dm)
View Details
5 suppliers
Flexible Test Cable, 26.0 GHz, 36.0″ - FLC-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details