L-com, Inc. Category 5e GigE SF/UTP High Flex Ethernet Cable, GigE / RJ45, 10M TRG514-T6T-10M

Description
L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assembles are built with L-com's outdoor, industrial, high-flex cable for maximum robustness and are excellent for outdoor, industrial or heavy duty installations. Cables are also double shielded to minimize EMI/RFI interference. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 5e rating. Contact us today with all your application needs. Features Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Double shielded braid + foil design for maximum protection from EMI/RFI GigE RJ45 connectors are built to machine vision standards FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and cable is rated for 300v Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Application Machine Vision Factory Automation Harsh Environment Applications Industrial Ethernet PoE
Description
L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assembles are built with L-com's outdoor, industrial, high-flex cable for maximum robustness and are excellent for outdoor, industrial or heavy duty installations. Cables are also double shielded to minimize EMI/RFI interference. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 5e rating. Contact us today with all your application needs. Features Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Double shielded braid + foil design for maximum protection from EMI/RFI GigE RJ45 connectors are built to machine vision standards FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and cable is rated for 300v Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Application Machine Vision Factory Automation Harsh Environment Applications Industrial Ethernet PoE

Suppliers

Company
Product
Description
Supplier Links
Category 5e GigE SF/UTP High Flex Ethernet Cable, GigE / RJ45, 10M - TRG514-T6T-10M - L-com, Inc.
North Andover, MA, United States
Category 5e GigE SF/UTP High Flex Ethernet Cable, GigE / RJ45, 10M
TRG514-T6T-10M
Category 5e GigE SF/UTP High Flex Ethernet Cable, GigE / RJ45, 10M TRG514-T6T-10M
L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assembles are built with L-com's outdoor, industrial, high-flex cable for maximum robustness and are excellent for outdoor, industrial or heavy duty installations. Cables are also double shielded to minimize EMI/RFI interference. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 5e rating. Contact us today with all your application needs. Features Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Double shielded braid + foil design for maximum protection from EMI/RFI GigE RJ45 connectors are built to machine vision standards FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and cable is rated for 300v Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Application Machine Vision Factory Automation Harsh Environment Applications Industrial Ethernet PoE

L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assembles are built with L-com's outdoor, industrial, high-flex cable for maximum robustness and are excellent for outdoor, industrial or heavy duty installations. Cables are also double shielded to minimize EMI/RFI interference. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 5e rating. Contact us today with all your application needs.

Features

  • Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD
  • Double shielded braid + foil design for maximum protection from EMI/RFI
  • GigE RJ45 connectors are built to machine vision standards
  • FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and cable is rated for 300v
  • Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths

Application

  • Machine Vision
  • Factory Automation
  • Harsh Environment Applications
  • Industrial Ethernet
  • PoE
Supplier's Site
C5E Gige-Rj45 Tpe 26 Tel 10M L-Com - 23AK9205 - Newark, An Avnet Company
Chicago, IL, United States
C5E Gige-Rj45 Tpe 26 Tel 10M L-Com
23AK9205
C5E Gige-Rj45 Tpe 26 Tel 10M L-Com 23AK9205
C5E GIGE-RJ45 TPE 26 TEL 10M

C5E GIGE-RJ45 TPE 26 TEL 10M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG514-T6T-10M 23AK9205
Product Name Category 5e GigE SF/UTP High Flex Ethernet Cable, GigE / RJ45, 10M C5E Gige-Rj45 Tpe 26 Tel 10M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to X100W Mini-Hook, Audio Test Cable - 2520 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details