L-com, Inc. Category 5e GigE SF/UTP High Flex Ethernet Cable, GigE / GigE, 2M TRG513-T6T-2M

Description
L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assembles are built with L-com's outdoor, industrial, high-flex cable for maximum robustness and are excellent for outdoor, industrial or heavy duty installations. Cables are also double shielded to minimize EMI/RFI interference. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs. Features Double shielded braid + foil design for maximum protection from EMI/RFI FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and cable is rated for 300v Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD GigE RJ45 connectors are built to machine vision standards Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Application Factory Automation Industrial Ethernet PoE Harsh Environment Applications Machine Vision
Description
L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assembles are built with L-com's outdoor, industrial, high-flex cable for maximum robustness and are excellent for outdoor, industrial or heavy duty installations. Cables are also double shielded to minimize EMI/RFI interference. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs. Features Double shielded braid + foil design for maximum protection from EMI/RFI FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and cable is rated for 300v Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD GigE RJ45 connectors are built to machine vision standards Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Application Factory Automation Industrial Ethernet PoE Harsh Environment Applications Machine Vision

Suppliers

Company
Product
Description
Supplier Links
Category 5e GigE SF/UTP High Flex Ethernet Cable, GigE / GigE, 2M - TRG513-T6T-2M - L-com, Inc.
North Andover, MA, United States
Category 5e GigE SF/UTP High Flex Ethernet Cable, GigE / GigE, 2M
TRG513-T6T-2M
Category 5e GigE SF/UTP High Flex Ethernet Cable, GigE / GigE, 2M TRG513-T6T-2M
L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assembles are built with L-com's outdoor, industrial, high-flex cable for maximum robustness and are excellent for outdoor, industrial or heavy duty installations. Cables are also double shielded to minimize EMI/RFI interference. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs. Features Double shielded braid + foil design for maximum protection from EMI/RFI FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and cable is rated for 300v Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD GigE RJ45 connectors are built to machine vision standards Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Application Factory Automation Industrial Ethernet PoE Harsh Environment Applications Machine Vision

L-com proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount hardware is beneficial in many applications where standard RJ45 connectors can become dislodged due to jolting, vibration, gravity, etc. These assembles are built with L-com's outdoor, industrial, high-flex cable for maximum robustness and are excellent for outdoor, industrial or heavy duty installations. Cables are also double shielded to minimize EMI/RFI interference. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs.

Features

  • Double shielded braid + foil design for maximum protection from EMI/RFI
  • FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and cable is rated for 300v
  • Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD
  • GigE RJ45 connectors are built to machine vision standards
  • Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths

Application

  • Factory Automation
  • Industrial Ethernet
  • PoE
  • Harsh Environment Applications
  • Machine Vision
Supplier's Site
C5E Gige-Gige Tpe 26 Tel 2M L-Com - 23AK9201 - Newark, An Avnet Company
Chicago, IL, United States
C5E Gige-Gige Tpe 26 Tel 2M L-Com
23AK9201
C5E Gige-Gige Tpe 26 Tel 2M L-Com 23AK9201
C5E GIGE-GIGE TPE 26 TEL 2M

C5E GIGE-GIGE TPE 26 TEL 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG513-T6T-2M 23AK9201
Product Name Category 5e GigE SF/UTP High Flex Ethernet Cable, GigE / GigE, 2M C5E Gige-Gige Tpe 26 Tel 2M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

ZK1031-6354-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers