L-com, Inc. Category 5e M12 4 Position D code Double Shielded Industrial Cable, Right Angle M12 M / RJ45, 1.0m TRG508-T4T-1M

Description
L-com's premium line of M12 cables now includes right angle options. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP67 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications. Features Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating M12 connectors are IP67 rated when properly mated to protect against liquids and particulate Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Application Sensor and actuators Test equipment I/O connectivity Industrial control and factory automation Industrial Ethernet, EtherCat or Profinet
Description
L-com's premium line of M12 cables now includes right angle options. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP67 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications. Features Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating M12 connectors are IP67 rated when properly mated to protect against liquids and particulate Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Application Sensor and actuators Test equipment I/O connectivity Industrial control and factory automation Industrial Ethernet, EtherCat or Profinet

Suppliers

Company
Product
Description
Supplier Links
Category 5e M12 4 Position D code Double Shielded Industrial Cable, Right Angle M12 M / RJ45, 1.0m - TRG508-T4T-1M - L-com, Inc.
North Andover, MA, United States
Category 5e M12 4 Position D code Double Shielded Industrial Cable, Right Angle M12 M / RJ45, 1.0m
TRG508-T4T-1M
Category 5e M12 4 Position D code Double Shielded Industrial Cable, Right Angle M12 M / RJ45, 1.0m TRG508-T4T-1M
L-com's premium line of M12 cables now includes right angle options. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP67 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications. Features Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating M12 connectors are IP67 rated when properly mated to protect against liquids and particulate Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Application Sensor and actuators Test equipment I/O connectivity Industrial control and factory automation Industrial Ethernet, EtherCat or Profinet

L-com's premium line of M12 cables now includes right angle options. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP67 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications.

Features

  • Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD
  • Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e
  • Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating
  • M12 connectors are IP67 rated when properly mated to protect against liquids and particulate
  • Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths

Application

  • Sensor and actuators
  • Test equipment
  • I/O connectivity
  • Industrial control and factory automation
  • Industrial Ethernet, EtherCat or Profinet
Supplier's Site
Sensor Cord, 4P M12-Rj45 Plug, 1M; Connector Type A L-Com - 74AC7802 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12-Rj45 Plug, 1M; Connector Type A L-Com
74AC7802
Sensor Cord, 4P M12-Rj45 Plug, 1M; Connector Type A L-Com 74AC7802
SENSOR CORD, 4P M12-RJ45 PLUG, 1M; Connector Type A:90° M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

SENSOR CORD, 4P M12-RJ45 PLUG, 1M; Connector Type A:90° M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Between Series Adapter Cables - TRG508-T4T-1M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
TRG508-T4T-1M
Cable Assemblies - Between Series Adapter Cables TRG508-T4T-1M
C5E M12 RAMD-RJ45 TPE 24 TEL 1M

C5E M12 RAMD-RJ45 TPE 24 TEL 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TRG508-T4T-1M 74AC7802 TRG508-T4T-1M
Product Name Category 5e M12 4 Position D code Double Shielded Industrial Cable, Right Angle M12 M / RJ45, 1.0m Sensor Cord, 4P M12-Rj45 Plug, 1M; Connector Type A L-Com Cable Assemblies - Between Series Adapter Cables
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1025-12 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 ft (3.05 dm)
View Details