L-com, Inc. Category 5e M12 4 Position D code Double Shielded Industrial Cable, Right Angle M12 M / M12 M, 0.5m TRG507-T4T-05M

Description
L-com's premium line of M12 cables now includes right angle options. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP67 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications. Features Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating M12 connectors are IP67 rated when properly mated to protect against liquids and particulate Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e Application Sensor and actuators Test equipment I/O connectivity Industrial control and factory automation Industrial Ethernet, EtherCat or Profinet
Datasheet
Description
L-com's premium line of M12 cables now includes right angle options. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP67 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications. Features Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating M12 connectors are IP67 rated when properly mated to protect against liquids and particulate Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e Application Sensor and actuators Test equipment I/O connectivity Industrial control and factory automation Industrial Ethernet, EtherCat or Profinet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5e M12 4 Position D code Double Shielded Industrial Cable, Right Angle M12 M / M12 M, 0.5m - TRG507-T4T-05M - L-com, Inc.
North Andover, MA, United States
Category 5e M12 4 Position D code Double Shielded Industrial Cable, Right Angle M12 M / M12 M, 0.5m
TRG507-T4T-05M
Category 5e M12 4 Position D code Double Shielded Industrial Cable, Right Angle M12 M / M12 M, 0.5m TRG507-T4T-05M
L-com's premium line of M12 cables now includes right angle options. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP67 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications. Features Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating M12 connectors are IP67 rated when properly mated to protect against liquids and particulate Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e Application Sensor and actuators Test equipment I/O connectivity Industrial control and factory automation Industrial Ethernet, EtherCat or Profinet

L-com's premium line of M12 cables now includes right angle options. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP67 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications.

Features

  • Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating
  • M12 connectors are IP67 rated when properly mated to protect against liquids and particulate
  • Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths
  • Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD
  • Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e

Application

  • Sensor and actuators
  • Test equipment
  • I/O connectivity
  • Industrial control and factory automation
  • Industrial Ethernet, EtherCat or Profinet
Supplier's Site
Sensor Cord, 4P M12 Plug-Plug, 0.5M; Connector Type A L-Com - 74AC7794 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Plug, 0.5M; Connector Type A L-Com
74AC7794
Sensor Cord, 4P M12 Plug-Plug, 0.5M; Connector Type A L-Com 74AC7794
SENSOR CORD, 4P M12 PLUG-PLUG, 0.5M; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-PLUG, 0.5M; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG507-T4T-05M 74AC7794
Product Name Category 5e M12 4 Position D code Double Shielded Industrial Cable, Right Angle M12 M / M12 M, 0.5m Sensor Cord, 4P M12 Plug-Plug, 0.5M; Connector Type A L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details