L-com, Inc. Category 5e M12 4 Position D code SF/UTP Industrial Cable, M12 F / RJ45, 10.0m TRG506-T4T-10M

Description
Introducing L-com's premium line of M12 cables. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP68 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications. Features Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating M12 connectors are IP68 rated when properly mated to protect against liquids and particulate Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e Application Sensor and actuators Test equipment I/O connectivity Industrial control and factory automation Industrial Ethernet, EtherCat or Profinet
Description
Introducing L-com's premium line of M12 cables. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP68 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications. Features Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating M12 connectors are IP68 rated when properly mated to protect against liquids and particulate Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e Application Sensor and actuators Test equipment I/O connectivity Industrial control and factory automation Industrial Ethernet, EtherCat or Profinet

Suppliers

Company
Product
Description
Supplier Links
Category 5e M12 4 Position D code SF/UTP Industrial Cable, M12 F / RJ45, 10.0m - TRG506-T4T-10M - L-com, Inc.
North Andover, MA, United States
Category 5e M12 4 Position D code SF/UTP Industrial Cable, M12 F / RJ45, 10.0m
TRG506-T4T-10M
Category 5e M12 4 Position D code SF/UTP Industrial Cable, M12 F / RJ45, 10.0m TRG506-T4T-10M
Introducing L-com's premium line of M12 cables. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP68 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications. Features Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating M12 connectors are IP68 rated when properly mated to protect against liquids and particulate Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e Application Sensor and actuators Test equipment I/O connectivity Industrial control and factory automation Industrial Ethernet, EtherCat or Profinet

Introducing L-com's premium line of M12 cables. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP68 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications.

Features

  • Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating
  • M12 connectors are IP68 rated when properly mated to protect against liquids and particulate
  • Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths
  • Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD
  • Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e

Application

  • Sensor and actuators
  • Test equipment
  • I/O connectivity
  • Industrial control and factory automation
  • Industrial Ethernet, EtherCat or Profinet
Supplier's Site
C5E M12Fd-Rj45 Tpe 24 Tel 10M L-Com - 23AK9192 - Newark, An Avnet Company
Chicago, IL, United States
C5E M12Fd-Rj45 Tpe 24 Tel 10M L-Com
23AK9192
C5E M12Fd-Rj45 Tpe 24 Tel 10M L-Com 23AK9192
C5E M12FD-RJ45 TPE 24 TEL 10M

C5E M12FD-RJ45 TPE 24 TEL 10M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG506-T4T-10M 23AK9192
Product Name Category 5e M12 4 Position D code SF/UTP Industrial Cable, M12 F / RJ45, 10.0m C5E M12Fd-Rj45 Tpe 24 Tel 10M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hooks - 1050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details