L-com, Inc. Category 5e M12 4 Position D code SF/UTP Industrial Cable, M12 M / M12 F, 1.0m TRG502-T4T-1M

Description
Introducing L-com's premium line of M12 cables. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP68 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications. Features Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating M12 connectors are IP68 rated when properly mated to protect against liquids and particulate Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Application I/O connectivity Industrial control and factory automation Industrial Ethernet, EtherCat or Profinet Sensor and actuators Test equipment
Description
Introducing L-com's premium line of M12 cables. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP68 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications. Features Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating M12 connectors are IP68 rated when properly mated to protect against liquids and particulate Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Application I/O connectivity Industrial control and factory automation Industrial Ethernet, EtherCat or Profinet Sensor and actuators Test equipment

Suppliers

Company
Product
Description
Supplier Links
Category 5e M12 4 Position D code SF/UTP Industrial Cable, M12 M / M12 F, 1.0m - TRG502-T4T-1M - L-com, Inc.
North Andover, MA, United States
Category 5e M12 4 Position D code SF/UTP Industrial Cable, M12 M / M12 F, 1.0m
TRG502-T4T-1M
Category 5e M12 4 Position D code SF/UTP Industrial Cable, M12 M / M12 F, 1.0m TRG502-T4T-1M
Introducing L-com's premium line of M12 cables. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP68 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications. Features Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating M12 connectors are IP68 rated when properly mated to protect against liquids and particulate Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Application I/O connectivity Industrial control and factory automation Industrial Ethernet, EtherCat or Profinet Sensor and actuators Test equipment

Introducing L-com's premium line of M12 cables. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP68 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications.

Features

  • Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD
  • Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e
  • Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating
  • M12 connectors are IP68 rated when properly mated to protect against liquids and particulate
  • Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths

Application

  • I/O connectivity
  • Industrial control and factory automation
  • Industrial Ethernet, EtherCat or Profinet
  • Sensor and actuators
  • Test equipment
Supplier's Site
C5E M12D M/f Tpe 24 Tel 1M L-Com - 23AK9187 - Newark, An Avnet Company
Chicago, IL, United States
C5E M12D M/f Tpe 24 Tel 1M L-Com
23AK9187
C5E M12D M/f Tpe 24 Tel 1M L-Com 23AK9187
C5E M12D M/F TPE 24 TEL 1M

C5E M12D M/F TPE 24 TEL 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG502-T4T-1M 23AK9187
Product Name Category 5e M12 4 Position D code SF/UTP Industrial Cable, M12 M / M12 F, 1.0m C5E M12D M/f Tpe 24 Tel 1M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 65.62 ft (200 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM1-22-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details