L-com, Inc. Category 5e M12 4 Position D code SF/UTP Armored Industrial Cable, M12 M / M12 F, 3.0m TRG502-T4S-3M

Description
L-com's premium line of M12 cables can be built crush resistant armor. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP68 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Stainless steel armor provides cut and crush resistance for rough applications that is not offered by other cables. Features M12 connectors are IP68 rated when properly mated to protect against liquids and particulate Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating Inner cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD The stainless steel armor protects the cable from damage and features 1,500 PSI of crush resistance Application I/O connectivity Industrial control and factory automation Industrial Ethernet, EtherCat or Profinet Sensor and actuators Test equipment
Description
L-com's premium line of M12 cables can be built crush resistant armor. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP68 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Stainless steel armor provides cut and crush resistance for rough applications that is not offered by other cables. Features M12 connectors are IP68 rated when properly mated to protect against liquids and particulate Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating Inner cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD The stainless steel armor protects the cable from damage and features 1,500 PSI of crush resistance Application I/O connectivity Industrial control and factory automation Industrial Ethernet, EtherCat or Profinet Sensor and actuators Test equipment

Suppliers

Company
Product
Description
Supplier Links
Category 5e M12 4 Position D code SF/UTP Armored Industrial Cable, M12 M / M12 F, 3.0m - TRG502-T4S-3M - L-com, Inc.
North Andover, MA, United States
Category 5e M12 4 Position D code SF/UTP Armored Industrial Cable, M12 M / M12 F, 3.0m
TRG502-T4S-3M
Category 5e M12 4 Position D code SF/UTP Armored Industrial Cable, M12 M / M12 F, 3.0m TRG502-T4S-3M
L-com's premium line of M12 cables can be built crush resistant armor. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP68 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Stainless steel armor provides cut and crush resistance for rough applications that is not offered by other cables. Features M12 connectors are IP68 rated when properly mated to protect against liquids and particulate Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating Inner cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD The stainless steel armor protects the cable from damage and features 1,500 PSI of crush resistance Application I/O connectivity Industrial control and factory automation Industrial Ethernet, EtherCat or Profinet Sensor and actuators Test equipment

L-com's premium line of M12 cables can be built crush resistant armor. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP68 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Stainless steel armor provides cut and crush resistance for rough applications that is not offered by other cables.

Features

  • M12 connectors are IP68 rated when properly mated to protect against liquids and particulate
  • Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e
  • Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating
  • Inner cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD
  • The stainless steel armor protects the cable from damage and features 1,500 PSI of crush resistance

Application

  • I/O connectivity
  • Industrial control and factory automation
  • Industrial Ethernet, EtherCat or Profinet
  • Sensor and actuators
  • Test equipment
Supplier's Site
C5E M12D M/f Tpe 24 Mtl 3M L-Com - 23AK9184 - Newark, An Avnet Company
Chicago, IL, United States
C5E M12D M/f Tpe 24 Mtl 3M L-Com
23AK9184
C5E M12D M/f Tpe 24 Mtl 3M L-Com 23AK9184
C5E M12D M/F TPE 24 MTL 3M

C5E M12D M/F TPE 24 MTL 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG502-T4S-3M 23AK9184
Product Name Category 5e M12 4 Position D code SF/UTP Armored Industrial Cable, M12 M / M12 F, 3.0m C5E M12D M/f Tpe 24 Mtl 3M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male RG58C/U Coaxial Test Cable - 1026 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details