L-com, Inc. Brad® Nano-Change® M8 Cable 4 Position IP68 rated Female to Pigtail 24AWG PVC YLW, 5.0m TRG425-C4Y-5M

Description
L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today. Features Cost effective PVC jacket with dynamic -20°C to +105°C temperature range IP68 rating (when mated) ensures protection against liquids and particulate Pigtail versions allow user flexibility to configure their own assemblies with 24AWG leads Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE Used to connect to 4 pole M8 devices such as sensors, actuators or test equipment Application Sensors or miniature sensor applications Test equipment Actuators I/O connectivity Industrial control and factory automation
Description
L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today. Features Cost effective PVC jacket with dynamic -20°C to +105°C temperature range IP68 rating (when mated) ensures protection against liquids and particulate Pigtail versions allow user flexibility to configure their own assemblies with 24AWG leads Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE Used to connect to 4 pole M8 devices such as sensors, actuators or test equipment Application Sensors or miniature sensor applications Test equipment Actuators I/O connectivity Industrial control and factory automation

Suppliers

Company
Product
Description
Supplier Links
Brad® Nano-Change® M8 Cable 4 Position IP68 rated Female to Pigtail 24AWG PVC YLW, 5.0m - TRG425-C4Y-5M - L-com, Inc.
North Andover, MA, United States
Brad® Nano-Change® M8 Cable 4 Position IP68 rated Female to Pigtail 24AWG PVC YLW, 5.0m
TRG425-C4Y-5M
Brad® Nano-Change® M8 Cable 4 Position IP68 rated Female to Pigtail 24AWG PVC YLW, 5.0m TRG425-C4Y-5M
L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today. Features Cost effective PVC jacket with dynamic -20°C to +105°C temperature range IP68 rating (when mated) ensures protection against liquids and particulate Pigtail versions allow user flexibility to configure their own assemblies with 24AWG leads Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE Used to connect to 4 pole M8 devices such as sensors, actuators or test equipment Application Sensors or miniature sensor applications Test equipment Actuators I/O connectivity Industrial control and factory automation

L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today.

Features

  • Cost effective PVC jacket with dynamic -20°C to +105°C temperature range
  • IP68 rating (when mated) ensures protection against liquids and particulate
  • Pigtail versions allow user flexibility to configure their own assemblies with 24AWG leads
  • Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE
  • Used to connect to 4 pole M8 devices such as sensors, actuators or test equipment

Application

  • Sensors or miniature sensor applications
  • Test equipment
  • Actuators
  • I/O connectivity
  • Industrial control and factory automation
Supplier's Site
4-Pole M8Df-Ce Pvc 24 Yel 5M L-Com - 23AK9176 - Newark, An Avnet Company
Chicago, IL, United States
4-Pole M8Df-Ce Pvc 24 Yel 5M L-Com
23AK9176
4-Pole M8Df-Ce Pvc 24 Yel 5M L-Com 23AK9176
4-POLE M8DF-CE PVC 24 YEL 5M

4-POLE M8DF-CE PVC 24 YEL 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG425-C4Y-5M 23AK9176
Product Name Brad® Nano-Change® M8 Cable 4 Position IP68 rated Female to Pigtail 24AWG PVC YLW, 5.0m 4-Pole M8Df-Ce Pvc 24 Yel 5M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XR Mini-Hook and Alligator, Twisted Pair Test Cable - 3051XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6340A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details