L-com, Inc. Brad® Nano-Change® M8 Cable 4 Position IP68 rated Female to Pigtail 24AWG PVC YLW, 2.0m TRG425-C4Y-2M

Description
L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today. Features IP68 rating (when mated) ensures protection against liquids and particulate Used to connect to 4 pole M8 devices such as sensors, actuators or test equipment Cost effective PVC jacket with dynamic -20°C to +105°C temperature range Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE Pigtail versions allow user flexibility to configure their own assemblies with 24AWG leads Application Actuators Test equipment I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications
Description
L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today. Features IP68 rating (when mated) ensures protection against liquids and particulate Used to connect to 4 pole M8 devices such as sensors, actuators or test equipment Cost effective PVC jacket with dynamic -20°C to +105°C temperature range Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE Pigtail versions allow user flexibility to configure their own assemblies with 24AWG leads Application Actuators Test equipment I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications

Suppliers

Company
Product
Description
Supplier Links
Brad® Nano-Change® M8 Cable 4 Position IP68 rated Female to Pigtail 24AWG PVC YLW, 2.0m - TRG425-C4Y-2M - L-com, Inc.
North Andover, MA, United States
Brad® Nano-Change® M8 Cable 4 Position IP68 rated Female to Pigtail 24AWG PVC YLW, 2.0m
TRG425-C4Y-2M
Brad® Nano-Change® M8 Cable 4 Position IP68 rated Female to Pigtail 24AWG PVC YLW, 2.0m TRG425-C4Y-2M
L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today. Features IP68 rating (when mated) ensures protection against liquids and particulate Used to connect to 4 pole M8 devices such as sensors, actuators or test equipment Cost effective PVC jacket with dynamic -20°C to +105°C temperature range Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE Pigtail versions allow user flexibility to configure their own assemblies with 24AWG leads Application Actuators Test equipment I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications

L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today.

Features

  • IP68 rating (when mated) ensures protection against liquids and particulate
  • Used to connect to 4 pole M8 devices such as sensors, actuators or test equipment
  • Cost effective PVC jacket with dynamic -20°C to +105°C temperature range
  • Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE
  • Pigtail versions allow user flexibility to configure their own assemblies with 24AWG leads

Application

  • Actuators
  • Test equipment
  • I/O connectivity
  • Industrial control and factory automation
  • Sensors or miniature sensor applications
Supplier's Site
4-Pole M8Df-Ce Pvc 24 Yel 2M L-Com - 23AK9175 - Newark, An Avnet Company
Chicago, IL, United States
4-Pole M8Df-Ce Pvc 24 Yel 2M L-Com
23AK9175
4-Pole M8Df-Ce Pvc 24 Yel 2M L-Com 23AK9175
4-POLE M8DF-CE PVC 24 YEL 2M

4-POLE M8DF-CE PVC 24 YEL 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG425-C4Y-2M 23AK9175
Product Name Brad® Nano-Change® M8 Cable 4 Position IP68 rated Female to Pigtail 24AWG PVC YLW, 2.0m 4-Pole M8Df-Ce Pvc 24 Yel 2M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
View Details
Male BNC Breakout to XH and XHL Macro-Hooks - 1010XHL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details