L-com, Inc. Brad® Ultra-Lock® M12 Cable 4 pole A code IP69K rated Male to Female 22AWG PVC YLW, 5.0m TRG423-C2Y-5M

Description
L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today. Features Cost-effective PVC jacket with 22AWG conductors Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended) IP69K rating (when mated) ensures excellent protection against liquids and particulate Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE Used to connect to M12 devices that utilize a 4 position, A coded (single keyway) connector Application Fieldbus, CAN bus Food and beverage services Material handling Sensor or actuator applications Factory automation controls and equipment
Description
L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today. Features Cost-effective PVC jacket with 22AWG conductors Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended) IP69K rating (when mated) ensures excellent protection against liquids and particulate Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE Used to connect to M12 devices that utilize a 4 position, A coded (single keyway) connector Application Fieldbus, CAN bus Food and beverage services Material handling Sensor or actuator applications Factory automation controls and equipment

Suppliers

Company
Product
Description
Supplier Links
Brad® Ultra-Lock® M12 Cable 4 pole A code IP69K rated Male to Female 22AWG PVC YLW, 5.0m - TRG423-C2Y-5M - L-com, Inc.
North Andover, MA, United States
Brad® Ultra-Lock® M12 Cable 4 pole A code IP69K rated Male to Female 22AWG PVC YLW, 5.0m
TRG423-C2Y-5M
Brad® Ultra-Lock® M12 Cable 4 pole A code IP69K rated Male to Female 22AWG PVC YLW, 5.0m TRG423-C2Y-5M
L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today. Features Cost-effective PVC jacket with 22AWG conductors Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended) IP69K rating (when mated) ensures excellent protection against liquids and particulate Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE Used to connect to M12 devices that utilize a 4 position, A coded (single keyway) connector Application Fieldbus, CAN bus Food and beverage services Material handling Sensor or actuator applications Factory automation controls and equipment

L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today.

Features

  • Cost-effective PVC jacket with 22AWG conductors
  • Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended)
  • IP69K rating (when mated) ensures excellent protection against liquids and particulate
  • Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE
  • Used to connect to M12 devices that utilize a 4 position, A coded (single keyway) connector

Application

  • Fieldbus, CAN bus
  • Food and beverage services
  • Material handling
  • Sensor or actuator applications
  • Factory automation controls and equipment
Supplier's Site
4-Pole M12A M/f Pvc 22 Yel 5M L-Com - 23AK9172 - Newark, An Avnet Company
Chicago, IL, United States
4-Pole M12A M/f Pvc 22 Yel 5M L-Com
23AK9172
4-Pole M12A M/f Pvc 22 Yel 5M L-Com 23AK9172
4-POLE M12A M/F PVC 22 YEL 5M

4-POLE M12A M/F PVC 22 YEL 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG423-C2Y-5M 23AK9172
Product Name Brad® Ultra-Lock® M12 Cable 4 pole A code IP69K rated Male to Female 22AWG PVC YLW, 5.0m 4-Pole M12A M/f Pvc 22 Yel 5M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SMA Female Test Cable, RG174/U - 4524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details