L-com, Inc. Brad® Ultra-Lock® M12 Cable 4 pole A code IP69K rated Female to Pigtail 22AWG PVC YLW, 2.0m TRG421-C2Y-2M

Description
L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today. Features Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE Pigtail versions allow user flexibility to configure their own assemblies Used to connect to M12 devices that utilize a 4 position, A coded (single keyway) connector IP69K rating (when mated) ensures excellent protection against liquids and particulate Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended) Application Fieldbus, CAN bus Food and beverage services Material handling Sensor or actuator applications Factory automation controls and equipment
Description
L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today. Features Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE Pigtail versions allow user flexibility to configure their own assemblies Used to connect to M12 devices that utilize a 4 position, A coded (single keyway) connector IP69K rating (when mated) ensures excellent protection against liquids and particulate Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended) Application Fieldbus, CAN bus Food and beverage services Material handling Sensor or actuator applications Factory automation controls and equipment

Suppliers

Company
Product
Description
Supplier Links
Brad® Ultra-Lock® M12 Cable 4 pole A code IP69K rated Female to Pigtail 22AWG PVC YLW, 2.0m - TRG421-C2Y-2M - L-com, Inc.
North Andover, MA, United States
Brad® Ultra-Lock® M12 Cable 4 pole A code IP69K rated Female to Pigtail 22AWG PVC YLW, 2.0m
TRG421-C2Y-2M
Brad® Ultra-Lock® M12 Cable 4 pole A code IP69K rated Female to Pigtail 22AWG PVC YLW, 2.0m TRG421-C2Y-2M
L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today. Features Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE Pigtail versions allow user flexibility to configure their own assemblies Used to connect to M12 devices that utilize a 4 position, A coded (single keyway) connector IP69K rating (when mated) ensures excellent protection against liquids and particulate Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended) Application Fieldbus, CAN bus Food and beverage services Material handling Sensor or actuator applications Factory automation controls and equipment

L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today.

Features

  • Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE
  • Pigtail versions allow user flexibility to configure their own assemblies
  • Used to connect to M12 devices that utilize a 4 position, A coded (single keyway) connector
  • IP69K rating (when mated) ensures excellent protection against liquids and particulate
  • Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended)

Application

  • Fieldbus, CAN bus
  • Food and beverage services
  • Material handling
  • Sensor or actuator applications
  • Factory automation controls and equipment
Supplier's Site
4-Pole M12Af-Ce Pvc 22 Yel 2M L-Com - 23AK9168 - Newark, An Avnet Company
Chicago, IL, United States
4-Pole M12Af-Ce Pvc 22 Yel 2M L-Com
23AK9168
4-Pole M12Af-Ce Pvc 22 Yel 2M L-Com 23AK9168
4-POLE M12AF-CE PVC 22 YEL 2M

4-POLE M12AF-CE PVC 22 YEL 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG421-C2Y-2M 23AK9168
Product Name Brad® Ultra-Lock® M12 Cable 4 pole A code IP69K rated Female to Pigtail 22AWG PVC YLW, 2.0m 4-Pole M12Af-Ce Pvc 22 Yel 2M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6053A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,flexible
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ix Industrial IO Cable Assembly - NDHN4B2A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 2.46 ft (7.5 dm)
Standards / Certifications RoHS
View Details
Local Bus Extender Cable (0.3m) - 1444-LBXC-0M3-01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Application Extender Cable
View Details