L-com, Inc. Brad® Ultra-Lock® M12 Cable 4 pole A code IP69K rated Male to Pigtail 22AWG PVC YLW, 5.0m TRG420-C2Y-5M

Description
L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today. Features Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended) IP69K rating (when mated) ensures excellent protection against liquids and particulate Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE Pigtail versions allow user flexibility to configure their own assemblies Used to connect to M12 devices that utilize a 4 position, A coded (single keyway) connector Application Fieldbus, CAN bus Food and beverage services Material handling Sensor or actuator applications Factory automation controls and equipment
Description
L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today. Features Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended) IP69K rating (when mated) ensures excellent protection against liquids and particulate Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE Pigtail versions allow user flexibility to configure their own assemblies Used to connect to M12 devices that utilize a 4 position, A coded (single keyway) connector Application Fieldbus, CAN bus Food and beverage services Material handling Sensor or actuator applications Factory automation controls and equipment

Suppliers

Company
Product
Description
Supplier Links
Brad® Ultra-Lock® M12 Cable 4 pole A code IP69K rated Male to Pigtail 22AWG PVC YLW, 5.0m - TRG420-C2Y-5M - L-com, Inc.
North Andover, MA, United States
Brad® Ultra-Lock® M12 Cable 4 pole A code IP69K rated Male to Pigtail 22AWG PVC YLW, 5.0m
TRG420-C2Y-5M
Brad® Ultra-Lock® M12 Cable 4 pole A code IP69K rated Male to Pigtail 22AWG PVC YLW, 5.0m TRG420-C2Y-5M
L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today. Features Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended) IP69K rating (when mated) ensures excellent protection against liquids and particulate Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE Pigtail versions allow user flexibility to configure their own assemblies Used to connect to M12 devices that utilize a 4 position, A coded (single keyway) connector Application Fieldbus, CAN bus Food and beverage services Material handling Sensor or actuator applications Factory automation controls and equipment

L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today.

Features

  • Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended)
  • IP69K rating (when mated) ensures excellent protection against liquids and particulate
  • Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE
  • Pigtail versions allow user flexibility to configure their own assemblies
  • Used to connect to M12 devices that utilize a 4 position, A coded (single keyway) connector

Application

  • Fieldbus, CAN bus
  • Food and beverage services
  • Material handling
  • Sensor or actuator applications
  • Factory automation controls and equipment
Supplier's Site
4-Pole M12Am-Ce Pvc 22 Yel 5M L-Com - 23AK9167 - Newark, An Avnet Company
Chicago, IL, United States
4-Pole M12Am-Ce Pvc 22 Yel 5M L-Com
23AK9167
4-Pole M12Am-Ce Pvc 22 Yel 5M L-Com 23AK9167
4-POLE M12AM-CE PVC 22 YEL 5M

4-POLE M12AM-CE PVC 22 YEL 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG420-C2Y-5M 23AK9167
Product Name Brad® Ultra-Lock® M12 Cable 4 pole A code IP69K rated Male to Pigtail 22AWG PVC YLW, 5.0m 4-Pole M12Am-Ce Pvc 22 Yel 5M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to Miniature Alligator Clips, Audio Test Cable - 2529M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details