L-com, Inc. Brad® Ultra-Lock® M12 Cable 4 pole A code IP69K rated Male to Pigtail 22AWG PVC YLW, 2.0m TRG420-C2Y-2M

Description
L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today. Features IP69K rating (when mated) ensures excellent protection against liquids and particulate Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended) Used to connect to M12 devices that utilize a 4 position, A coded (single keyway) connector Pigtail versions allow user flexibility to configure their own assemblies Application Factory automation controls and equipment Fieldbus, CAN bus Food and beverage services Material handling Sensor or actuator applications
Description
L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today. Features IP69K rating (when mated) ensures excellent protection against liquids and particulate Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended) Used to connect to M12 devices that utilize a 4 position, A coded (single keyway) connector Pigtail versions allow user flexibility to configure their own assemblies Application Factory automation controls and equipment Fieldbus, CAN bus Food and beverage services Material handling Sensor or actuator applications

Suppliers

Company
Product
Description
Supplier Links
Brad® Ultra-Lock® M12 Cable 4 pole A code IP69K rated Male to Pigtail 22AWG PVC YLW, 2.0m - TRG420-C2Y-2M - L-com, Inc.
North Andover, MA, United States
Brad® Ultra-Lock® M12 Cable 4 pole A code IP69K rated Male to Pigtail 22AWG PVC YLW, 2.0m
TRG420-C2Y-2M
Brad® Ultra-Lock® M12 Cable 4 pole A code IP69K rated Male to Pigtail 22AWG PVC YLW, 2.0m TRG420-C2Y-2M
L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today. Features IP69K rating (when mated) ensures excellent protection against liquids and particulate Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended) Used to connect to M12 devices that utilize a 4 position, A coded (single keyway) connector Pigtail versions allow user flexibility to configure their own assemblies Application Factory automation controls and equipment Fieldbus, CAN bus Food and beverage services Material handling Sensor or actuator applications

L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today.

Features

  • IP69K rating (when mated) ensures excellent protection against liquids and particulate
  • Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE
  • Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended)
  • Used to connect to M12 devices that utilize a 4 position, A coded (single keyway) connector
  • Pigtail versions allow user flexibility to configure their own assemblies

Application

  • Factory automation controls and equipment
  • Fieldbus, CAN bus
  • Food and beverage services
  • Material handling
  • Sensor or actuator applications
Supplier's Site
4-Pole M12Am-Ce Pvc 22 Yel 2M L-Com - 23AK9166 - Newark, An Avnet Company
Chicago, IL, United States
4-Pole M12Am-Ce Pvc 22 Yel 2M L-Com
23AK9166
4-Pole M12Am-Ce Pvc 22 Yel 2M L-Com 23AK9166
4-POLE M12AM-CE PVC 22 YEL 2M

4-POLE M12AM-CE PVC 22 YEL 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG420-C2Y-2M 23AK9166
Product Name Brad® Ultra-Lock® M12 Cable 4 pole A code IP69K rated Male to Pigtail 22AWG PVC YLW, 2.0m 4-Pole M12Am-Ce Pvc 22 Yel 2M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-032 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details