L-com, Inc. Brad® Nano-Change® M8 Cable 4 Position IP68 rated Male to Female 24AWG PVC YLW, 5.0m TRG417-C4Y-5M

Description
L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today. Features Anti-vibration feature to prevent loosening under high vibration applications plus small, compact design for space sensitive applications Cost effective PVC jacket with dynamic -20°C to +105°C temperature range IP68 rating (when mated) ensures protection against liquids and particulate Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE Used to connect to 4 pole M8 devices such as sensors, actuators or test equipment Application Industrial control and factory automation Sensors or miniature sensor applications Test equipment Actuators I/O connectivity
Description
L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today. Features Anti-vibration feature to prevent loosening under high vibration applications plus small, compact design for space sensitive applications Cost effective PVC jacket with dynamic -20°C to +105°C temperature range IP68 rating (when mated) ensures protection against liquids and particulate Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE Used to connect to 4 pole M8 devices such as sensors, actuators or test equipment Application Industrial control and factory automation Sensors or miniature sensor applications Test equipment Actuators I/O connectivity

Suppliers

Company
Product
Description
Supplier Links
Brad® Nano-Change® M8 Cable 4 Position IP68 rated Male to Female 24AWG PVC YLW, 5.0m - TRG417-C4Y-5M - L-com, Inc.
North Andover, MA, United States
Brad® Nano-Change® M8 Cable 4 Position IP68 rated Male to Female 24AWG PVC YLW, 5.0m
TRG417-C4Y-5M
Brad® Nano-Change® M8 Cable 4 Position IP68 rated Male to Female 24AWG PVC YLW, 5.0m TRG417-C4Y-5M
L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today. Features Anti-vibration feature to prevent loosening under high vibration applications plus small, compact design for space sensitive applications Cost effective PVC jacket with dynamic -20°C to +105°C temperature range IP68 rating (when mated) ensures protection against liquids and particulate Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE Used to connect to 4 pole M8 devices such as sensors, actuators or test equipment Application Industrial control and factory automation Sensors or miniature sensor applications Test equipment Actuators I/O connectivity

L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today.

Features

  • Anti-vibration feature to prevent loosening under high vibration applications plus small, compact design for space sensitive applications
  • Cost effective PVC jacket with dynamic -20°C to +105°C temperature range
  • IP68 rating (when mated) ensures protection against liquids and particulate
  • Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE
  • Used to connect to 4 pole M8 devices such as sensors, actuators or test equipment

Application

  • Industrial control and factory automation
  • Sensors or miniature sensor applications
  • Test equipment
  • Actuators
  • I/O connectivity
Supplier's Site
4-Pole M8M-M8F Pvc 24 Yel 5M L-Com - 23AK9165 - Newark, An Avnet Company
Chicago, IL, United States
4-Pole M8M-M8F Pvc 24 Yel 5M L-Com
23AK9165
4-Pole M8M-M8F Pvc 24 Yel 5M L-Com 23AK9165
4-POLE M8M-M8F PVC 24 YEL 5M

4-POLE M8M-M8F PVC 24 YEL 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG417-C4Y-5M 23AK9165
Product Name Brad® Nano-Change® M8 Cable 4 Position IP68 rated Male to Female 24AWG PVC YLW, 5.0m 4-Pole M8M-M8F Pvc 24 Yel 5M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-10M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Male BNC Breakout to 0.250″ Square Sockets - 1018 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details