L-com, Inc. Brad® Nano-Change® M8 Cable 3 Position IP68 rated Female to Pigtail 24AWG PVC YLW, 2.0m TRG325-C4Y-2M

Description
L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today. Features Cost effective PVC jacket with dynamic -20°C to +105°C temperature range IP68 rating (when mated) ensures protection against liquids and particulate Pigtail versions allow user flexibility to configure their own assemblies with 24AWG leads Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE Used to connect to 3 pole M8 devices such as sensors, actuators or test equipment Application Test equipment Actuators I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications
Description
L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today. Features Cost effective PVC jacket with dynamic -20°C to +105°C temperature range IP68 rating (when mated) ensures protection against liquids and particulate Pigtail versions allow user flexibility to configure their own assemblies with 24AWG leads Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE Used to connect to 3 pole M8 devices such as sensors, actuators or test equipment Application Test equipment Actuators I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications

Suppliers

Company
Product
Description
Supplier Links
Brad® Nano-Change® M8 Cable 3 Position IP68 rated Female to Pigtail 24AWG PVC YLW, 2.0m - TRG325-C4Y-2M - L-com, Inc.
North Andover, MA, United States
Brad® Nano-Change® M8 Cable 3 Position IP68 rated Female to Pigtail 24AWG PVC YLW, 2.0m
TRG325-C4Y-2M
Brad® Nano-Change® M8 Cable 3 Position IP68 rated Female to Pigtail 24AWG PVC YLW, 2.0m TRG325-C4Y-2M
L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today. Features Cost effective PVC jacket with dynamic -20°C to +105°C temperature range IP68 rating (when mated) ensures protection against liquids and particulate Pigtail versions allow user flexibility to configure their own assemblies with 24AWG leads Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE Used to connect to 3 pole M8 devices such as sensors, actuators or test equipment Application Test equipment Actuators I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications

L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today.

Features

  • Cost effective PVC jacket with dynamic -20°C to +105°C temperature range
  • IP68 rating (when mated) ensures protection against liquids and particulate
  • Pigtail versions allow user flexibility to configure their own assemblies with 24AWG leads
  • Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE
  • Used to connect to 3 pole M8 devices such as sensors, actuators or test equipment

Application

  • Test equipment
  • Actuators
  • I/O connectivity
  • Industrial control and factory automation
  • Sensors or miniature sensor applications
Supplier's Site
3-Pole M8Df-Ce Pvc 24 Yel 2M L-Com - 23AK9161 - Newark, An Avnet Company
Chicago, IL, United States
3-Pole M8Df-Ce Pvc 24 Yel 2M L-Com
23AK9161
3-Pole M8Df-Ce Pvc 24 Yel 2M L-Com 23AK9161
3-POLE M8DF-CE PVC 24 YEL 2M

3-POLE M8DF-CE PVC 24 YEL 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG325-C4Y-2M 23AK9161
Product Name Brad® Nano-Change® M8 Cable 3 Position IP68 rated Female to Pigtail 24AWG PVC YLW, 2.0m 3-Pole M8Df-Ce Pvc 24 Yel 2M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details