L-com, Inc. Brad® Nano-Change® M8 Cable 3 Position IP68 rated Female to Pigtail 24AWG PVC YLW, 1.0m TRG325-C4Y-1M

Description
L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today. Features Cost effective PVC jacket with dynamic -20°C to +105°C temperature range Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE Pigtail versions allow user flexibility to configure their own assemblies with 24AWG leads Used to connect to 3 pole M8 devices such as sensors, actuators or test equipment IP68 rating (when mated) ensures protection against liquids and particulate Application Actuators I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications Test equipment
Description
L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today. Features Cost effective PVC jacket with dynamic -20°C to +105°C temperature range Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE Pigtail versions allow user flexibility to configure their own assemblies with 24AWG leads Used to connect to 3 pole M8 devices such as sensors, actuators or test equipment IP68 rating (when mated) ensures protection against liquids and particulate Application Actuators I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications Test equipment

Suppliers

Company
Product
Description
Supplier Links
Brad® Nano-Change® M8 Cable 3 Position IP68 rated Female to Pigtail 24AWG PVC YLW, 1.0m - TRG325-C4Y-1M - L-com, Inc.
North Andover, MA, United States
Brad® Nano-Change® M8 Cable 3 Position IP68 rated Female to Pigtail 24AWG PVC YLW, 1.0m
TRG325-C4Y-1M
Brad® Nano-Change® M8 Cable 3 Position IP68 rated Female to Pigtail 24AWG PVC YLW, 1.0m TRG325-C4Y-1M
L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today. Features Cost effective PVC jacket with dynamic -20°C to +105°C temperature range Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE Pigtail versions allow user flexibility to configure their own assemblies with 24AWG leads Used to connect to 3 pole M8 devices such as sensors, actuators or test equipment IP68 rating (when mated) ensures protection against liquids and particulate Application Actuators I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications Test equipment

L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today.

Features

  • Cost effective PVC jacket with dynamic -20°C to +105°C temperature range
  • Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE
  • Pigtail versions allow user flexibility to configure their own assemblies with 24AWG leads
  • Used to connect to 3 pole M8 devices such as sensors, actuators or test equipment
  • IP68 rating (when mated) ensures protection against liquids and particulate

Application

  • Actuators
  • I/O connectivity
  • Industrial control and factory automation
  • Sensors or miniature sensor applications
  • Test equipment
Supplier's Site
3-Pole M8Df-Ce Pvc 24 Yel 1M L-Com - 23AK9160 - Newark, An Avnet Company
Chicago, IL, United States
3-Pole M8Df-Ce Pvc 24 Yel 1M L-Com
23AK9160
3-Pole M8Df-Ce Pvc 24 Yel 1M L-Com 23AK9160
3-POLE M8DF-CE PVC 24 YEL 1M

3-POLE M8DF-CE PVC 24 YEL 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG325-C4Y-1M 23AK9160
Product Name Brad® Nano-Change® M8 Cable 3 Position IP68 rated Female to Pigtail 24AWG PVC YLW, 1.0m 3-Pole M8Df-Ce Pvc 24 Yel 1M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details