L-com, Inc. Brad® Nano-Change® M8 Cable 3 Position IP68 rated Male to Pigtail 24AWG PVC YLW, 5.0m TRG324-C4Y-5M

Description
L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today. Features Cost effective PVC jacket with dynamic -20°C to +105°C temperature range Pigtail versions allow user flexibility to configure their own assemblies with 24AWG leads Used to connect to 3 pole M8 devices such as sensors, actuators or test equipment IP68 rating (when mated) ensures protection against liquids and particulate Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE Application Industrial control and factory automation Sensors or miniature sensor applications Test equipment Actuators I/O connectivity
Description
L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today. Features Cost effective PVC jacket with dynamic -20°C to +105°C temperature range Pigtail versions allow user flexibility to configure their own assemblies with 24AWG leads Used to connect to 3 pole M8 devices such as sensors, actuators or test equipment IP68 rating (when mated) ensures protection against liquids and particulate Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE Application Industrial control and factory automation Sensors or miniature sensor applications Test equipment Actuators I/O connectivity

Suppliers

Company
Product
Description
Supplier Links
Brad® Nano-Change® M8 Cable 3 Position IP68 rated Male to Pigtail 24AWG PVC YLW, 5.0m - TRG324-C4Y-5M - L-com, Inc.
North Andover, MA, United States
Brad® Nano-Change® M8 Cable 3 Position IP68 rated Male to Pigtail 24AWG PVC YLW, 5.0m
TRG324-C4Y-5M
Brad® Nano-Change® M8 Cable 3 Position IP68 rated Male to Pigtail 24AWG PVC YLW, 5.0m TRG324-C4Y-5M
L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today. Features Cost effective PVC jacket with dynamic -20°C to +105°C temperature range Pigtail versions allow user flexibility to configure their own assemblies with 24AWG leads Used to connect to 3 pole M8 devices such as sensors, actuators or test equipment IP68 rating (when mated) ensures protection against liquids and particulate Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE Application Industrial control and factory automation Sensors or miniature sensor applications Test equipment Actuators I/O connectivity

L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today.

Features

  • Cost effective PVC jacket with dynamic -20°C to +105°C temperature range
  • Pigtail versions allow user flexibility to configure their own assemblies with 24AWG leads
  • Used to connect to 3 pole M8 devices such as sensors, actuators or test equipment
  • IP68 rating (when mated) ensures protection against liquids and particulate
  • Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE

Application

  • Industrial control and factory automation
  • Sensors or miniature sensor applications
  • Test equipment
  • Actuators
  • I/O connectivity
Supplier's Site
3-Pole M8Dm-Ce Pvc 24 Yel 5M L-Com - 23AK9159 - Newark, An Avnet Company
Chicago, IL, United States
3-Pole M8Dm-Ce Pvc 24 Yel 5M L-Com
23AK9159
3-Pole M8Dm-Ce Pvc 24 Yel 5M L-Com 23AK9159
3-POLE M8DM-CE PVC 24 YEL 5M

3-POLE M8DM-CE PVC 24 YEL 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG324-C4Y-5M 23AK9159
Product Name Brad® Nano-Change® M8 Cable 3 Position IP68 rated Male to Pigtail 24AWG PVC YLW, 5.0m 3-Pole M8Dm-Ce Pvc 24 Yel 5M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Application Audio; Camera / Imaging; Instrumentation and Control; Computer; Networking; Video
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Coaxial; Triaxial
View Details
1/4″ Phone Plug to X100W Mini-Hook and Alligator, Audio Test Cable - 2521 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details