L-com, Inc. Brad® Nano-Change® M8 Cable 3 Position IP68 rated Male to Female 24AWG PVC YLW, 5.0m TRG317-C4Y-5M

Description
L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today. Features IP68 rating (when mated) ensures protection against liquids and particulate Anti-vibration feature to prevent loosening under high vibration applications plus small, compact design for space sensitive applications Cost effective PVC jacket with dynamic -20°C to +105°C temperature range Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE Used to connect to 3 pole M8 devices such as sensors, actuators or test equipment Application Actuators Test equipment I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications
Description
L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today. Features IP68 rating (when mated) ensures protection against liquids and particulate Anti-vibration feature to prevent loosening under high vibration applications plus small, compact design for space sensitive applications Cost effective PVC jacket with dynamic -20°C to +105°C temperature range Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE Used to connect to 3 pole M8 devices such as sensors, actuators or test equipment Application Actuators Test equipment I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications

Suppliers

Company
Product
Description
Supplier Links
Brad® Nano-Change® M8 Cable 3 Position IP68 rated Male to Female 24AWG PVC YLW, 5.0m - TRG317-C4Y-5M - L-com, Inc.
North Andover, MA, United States
Brad® Nano-Change® M8 Cable 3 Position IP68 rated Male to Female 24AWG PVC YLW, 5.0m
TRG317-C4Y-5M
Brad® Nano-Change® M8 Cable 3 Position IP68 rated Male to Female 24AWG PVC YLW, 5.0m TRG317-C4Y-5M
L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today. Features IP68 rating (when mated) ensures protection against liquids and particulate Anti-vibration feature to prevent loosening under high vibration applications plus small, compact design for space sensitive applications Cost effective PVC jacket with dynamic -20°C to +105°C temperature range Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE Used to connect to 3 pole M8 devices such as sensors, actuators or test equipment Application Actuators Test equipment I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications

L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand harsh-industrial and weather environments. They also feature an anti-vibration feature to prevent loosening under high vibration applications. Call L-com with your application information today.

Features

  • IP68 rating (when mated) ensures protection against liquids and particulate
  • Anti-vibration feature to prevent loosening under high vibration applications plus small, compact design for space sensitive applications
  • Cost effective PVC jacket with dynamic -20°C to +105°C temperature range
  • Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M8 receptacles HERE
  • Used to connect to 3 pole M8 devices such as sensors, actuators or test equipment

Application

  • Actuators
  • Test equipment
  • I/O connectivity
  • Industrial control and factory automation
  • Sensors or miniature sensor applications
Supplier's Site
3-Pole M8M-M8F Pvc 24 Yel 5M L-Com - 23AK9156 - Newark, An Avnet Company
Chicago, IL, United States
3-Pole M8M-M8F Pvc 24 Yel 5M L-Com
23AK9156
3-Pole M8M-M8F Pvc 24 Yel 5M L-Com 23AK9156
3-POLE M8M-M8F PVC 24 YEL 5M

3-POLE M8M-M8F PVC 24 YEL 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG317-C4Y-5M 23AK9156
Product Name Brad® Nano-Change® M8 Cable 3 Position IP68 rated Male to Female 24AWG PVC YLW, 5.0m 3-Pole M8M-M8F Pvc 24 Yel 5M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM0-54-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details