L-com, Inc. Shielded Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 40.0 ft TRDU45SCR-40

Description
For protection against EMI/RFI interference choose L-com's Shielded Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair shielded Category 5E rated cable and shielded RJ11 plugs, your voice and data signal is protected from interference. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Non-booted shielded RJ11 plug for simple connection to equipment 2-Pair stranded Category 5E cable for compatibility with today's phone systems Aluminized Polyester Shield for protection from EMI Same day shipping on most items; Order online today! Shielded Category 5E RJ11 USOC wired patch cables for voice and data applications Application Process Industry applications 10/100BASE-TX Factory Automation Harsh Environment applications Industrial Ethernet
Description
For protection against EMI/RFI interference choose L-com's Shielded Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair shielded Category 5E rated cable and shielded RJ11 plugs, your voice and data signal is protected from interference. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Non-booted shielded RJ11 plug for simple connection to equipment 2-Pair stranded Category 5E cable for compatibility with today's phone systems Aluminized Polyester Shield for protection from EMI Same day shipping on most items; Order online today! Shielded Category 5E RJ11 USOC wired patch cables for voice and data applications Application Process Industry applications 10/100BASE-TX Factory Automation Harsh Environment applications Industrial Ethernet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 40.0 ft - TRDU45SCR-40 - L-com, Inc.
North Andover, MA, United States
Shielded Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 40.0 ft
TRDU45SCR-40
Shielded Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 40.0 ft TRDU45SCR-40
For protection against EMI/RFI interference choose L-com's Shielded Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair shielded Category 5E rated cable and shielded RJ11 plugs, your voice and data signal is protected from interference. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Non-booted shielded RJ11 plug for simple connection to equipment 2-Pair stranded Category 5E cable for compatibility with today's phone systems Aluminized Polyester Shield for protection from EMI Same day shipping on most items; Order online today! Shielded Category 5E RJ11 USOC wired patch cables for voice and data applications Application Process Industry applications 10/100BASE-TX Factory Automation Harsh Environment applications Industrial Ethernet

For protection against EMI/RFI interference choose L-com's Shielded Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair shielded Category 5E rated cable and shielded RJ11 plugs, your voice and data signal is protected from interference. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs.

Features

  • Non-booted shielded RJ11 plug for simple connection to equipment
  • 2-Pair stranded Category 5E cable for compatibility with today's phone systems
  • Aluminized Polyester Shield for protection from EMI
  • Same day shipping on most items; Order online today!
  • Shielded Category 5E RJ11 USOC wired patch cables for voice and data applications

Application

  • Process Industry applications
  • 10/100BASE-TX
  • Factory Automation
  • Harsh Environment applications
  • Industrial Ethernet
Supplier's Site
Cbl Rj11/rj11 Cat5E Shield 40 L-Com - 23T8751 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Rj11/rj11 Cat5E Shield 40 L-Com
23T8751
Cbl Rj11/rj11 Cat5E Shield 40 L-Com 23T8751
CBL RJ11/RJ11 CAT5E SHIELD 40

CBL RJ11/RJ11 CAT5E SHIELD 40

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRDU45SCR-40 23T8751
Product Name Shielded Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 40.0 ft Cbl Rj11/rj11 Cat5E Shield 40 L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-15M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 and X100W Mini-Hooks - 1020XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details