L-com, Inc. Shielded Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 25.0 ft TRDU45SCR-25

Description
For protection against EMI/RFI interference choose L-com's Shielded Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair shielded Category 5E rated cable and shielded RJ11 plugs, your voice and data signal is protected from interference. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features 2-Pair stranded Category 5E cable for compatibility with today's phone systems Aluminized Polyester Shield for protection from EMI Same day shipping on most items; Order online today! Shielded Category 5E RJ11 USOC wired patch cables for voice and data applications Non-booted shielded RJ11 plug for simple connection to equipment Application Factory Automation Harsh Environment applications Industrial Ethernet 10/100BASE-TX Process Industry applications
Description
For protection against EMI/RFI interference choose L-com's Shielded Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair shielded Category 5E rated cable and shielded RJ11 plugs, your voice and data signal is protected from interference. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features 2-Pair stranded Category 5E cable for compatibility with today's phone systems Aluminized Polyester Shield for protection from EMI Same day shipping on most items; Order online today! Shielded Category 5E RJ11 USOC wired patch cables for voice and data applications Non-booted shielded RJ11 plug for simple connection to equipment Application Factory Automation Harsh Environment applications Industrial Ethernet 10/100BASE-TX Process Industry applications

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 25.0 ft - TRDU45SCR-25 - L-com, Inc.
North Andover, MA, United States
Shielded Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 25.0 ft
TRDU45SCR-25
Shielded Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 25.0 ft TRDU45SCR-25
For protection against EMI/RFI interference choose L-com's Shielded Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair shielded Category 5E rated cable and shielded RJ11 plugs, your voice and data signal is protected from interference. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features 2-Pair stranded Category 5E cable for compatibility with today's phone systems Aluminized Polyester Shield for protection from EMI Same day shipping on most items; Order online today! Shielded Category 5E RJ11 USOC wired patch cables for voice and data applications Non-booted shielded RJ11 plug for simple connection to equipment Application Factory Automation Harsh Environment applications Industrial Ethernet 10/100BASE-TX Process Industry applications

For protection against EMI/RFI interference choose L-com's Shielded Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair shielded Category 5E rated cable and shielded RJ11 plugs, your voice and data signal is protected from interference. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs.

Features

  • 2-Pair stranded Category 5E cable for compatibility with today's phone systems
  • Aluminized Polyester Shield for protection from EMI
  • Same day shipping on most items; Order online today!
  • Shielded Category 5E RJ11 USOC wired patch cables for voice and data applications
  • Non-booted shielded RJ11 plug for simple connection to equipment

Application

  • Factory Automation
  • Harsh Environment applications
  • Industrial Ethernet
  • 10/100BASE-TX
  • Process Industry applications
Supplier's Site
Cbl Rj11/rj11 Cat5E Shield 25 L-Com - 90M1588 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Rj11/rj11 Cat5E Shield 25 L-Com
90M1588
Cbl Rj11/rj11 Cat5E Shield 25 L-Com 90M1588
CBL RJ11/RJ11 CAT5E SHIELD 25

CBL RJ11/RJ11 CAT5E SHIELD 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRDU45SCR-25 90M1588
Product Name Shielded Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 25.0 ft Cbl Rj11/rj11 Cat5E Shield 25 L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W23-503-83 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details