L-com, Inc. Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 5.0 ft TRDU45-5

Description
Realistic pricing and high quality is what makes L-com's Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and RJ11 plugs, this series is USOC wired for usage with modern telephone systems. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E RJ11 patch cables for voice and data applications USOC wired for compatible with telephone voice and data applications 2-Pair stranded Category 5E cable for compatibility with today's phone systems Non-booted RJ11 plug for simple connection to equipment Same day shipping on most items; Order online today!
Description
Realistic pricing and high quality is what makes L-com's Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and RJ11 plugs, this series is USOC wired for usage with modern telephone systems. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E RJ11 patch cables for voice and data applications USOC wired for compatible with telephone voice and data applications 2-Pair stranded Category 5E cable for compatibility with today's phone systems Non-booted RJ11 plug for simple connection to equipment Same day shipping on most items; Order online today!

Suppliers

Company
Product
Description
Supplier Links
Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 5.0 ft - TRDU45-5 - L-com, Inc.
North Andover, MA, United States
Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 5.0 ft
TRDU45-5
Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 5.0 ft TRDU45-5
Realistic pricing and high quality is what makes L-com's Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and RJ11 plugs, this series is USOC wired for usage with modern telephone systems. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E RJ11 patch cables for voice and data applications USOC wired for compatible with telephone voice and data applications 2-Pair stranded Category 5E cable for compatibility with today's phone systems Non-booted RJ11 plug for simple connection to equipment Same day shipping on most items; Order online today!

Realistic pricing and high quality is what makes L-com's Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and RJ11 plugs, this series is USOC wired for usage with modern telephone systems. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs.

Features

  • Category 5E RJ11 patch cables for voice and data applications
  • USOC wired for compatible with telephone voice and data applications
  • 2-Pair stranded Category 5E cable for compatibility with today's phone systems
  • Non-booted RJ11 plug for simple connection to equipment
  • Same day shipping on most items; Order online today!
Supplier's Site
Cbl Rj11/rj11 Cat5 Usoc4 5 L-Com - 90M1583 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Rj11/rj11 Cat5 Usoc4 5 L-Com
90M1583
Cbl Rj11/rj11 Cat5 Usoc4 5 L-Com 90M1583
CBL RJ11/RJ11 CAT5 USOC4 5

CBL RJ11/RJ11 CAT5 USOC4 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRDU45-5 90M1583
Product Name Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 5.0 ft Cbl Rj11/rj11 Cat5 Usoc4 5 L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6011A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,general purpose
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details