L-com, Inc. Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 40.0 ft TRDU45-40

Description
Realistic pricing and high quality is what makes L-com's Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and RJ11 plugs, this series is USOC wired for usage with modern telephone systems. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features 2-Pair stranded Category 5E cable for compatibility with today's phone systems Category 5E RJ11 patch cables for voice and data applications Non-booted RJ11 plug for simple connection to equipment Same day shipping on most items; Order online today! USOC wired for compatible with telephone voice and data applications
Description
Realistic pricing and high quality is what makes L-com's Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and RJ11 plugs, this series is USOC wired for usage with modern telephone systems. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features 2-Pair stranded Category 5E cable for compatibility with today's phone systems Category 5E RJ11 patch cables for voice and data applications Non-booted RJ11 plug for simple connection to equipment Same day shipping on most items; Order online today! USOC wired for compatible with telephone voice and data applications

Suppliers

Company
Product
Description
Supplier Links
Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 40.0 ft - TRDU45-40 - L-com, Inc.
North Andover, MA, United States
Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 40.0 ft
TRDU45-40
Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 40.0 ft TRDU45-40
Realistic pricing and high quality is what makes L-com's Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and RJ11 plugs, this series is USOC wired for usage with modern telephone systems. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features 2-Pair stranded Category 5E cable for compatibility with today's phone systems Category 5E RJ11 patch cables for voice and data applications Non-booted RJ11 plug for simple connection to equipment Same day shipping on most items; Order online today! USOC wired for compatible with telephone voice and data applications

Realistic pricing and high quality is what makes L-com's Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and RJ11 plugs, this series is USOC wired for usage with modern telephone systems. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs.

Features

  • 2-Pair stranded Category 5E cable for compatibility with today's phone systems
  • Category 5E RJ11 patch cables for voice and data applications
  • Non-booted RJ11 plug for simple connection to equipment
  • Same day shipping on most items; Order online today!
  • USOC wired for compatible with telephone voice and data applications
Supplier's Site
Cbl Rj11/rj11 Cat5 Usoc4 40 L-Com - 23T8744 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Rj11/rj11 Cat5 Usoc4 40 L-Com
23T8744
Cbl Rj11/rj11 Cat5 Usoc4 40 L-Com 23T8744
CBL RJ11/RJ11 CAT5 USOC4 40

CBL RJ11/RJ11 CAT5 USOC4 40

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRDU45-40 23T8744
Product Name Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 40.0 ft Cbl Rj11/rj11 Cat5 Usoc4 40 L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NH400A - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details