L-com, Inc. Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 3.0 ft TRDU45-3

Description
Realistic pricing and high quality is what makes L-com's Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and RJ11 plugs, this series is USOC wired for usage with modern telephone systems. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features 2-Pair stranded Category 5E cable for compatibility with today's phone systems Category 5E RJ11 patch cables for voice and data applications Non-booted RJ11 plug for simple connection to equipment Same day shipping on most items; Order online today! USOC wired for compatible with telephone voice and data applications
Description
Realistic pricing and high quality is what makes L-com's Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and RJ11 plugs, this series is USOC wired for usage with modern telephone systems. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features 2-Pair stranded Category 5E cable for compatibility with today's phone systems Category 5E RJ11 patch cables for voice and data applications Non-booted RJ11 plug for simple connection to equipment Same day shipping on most items; Order online today! USOC wired for compatible with telephone voice and data applications

Suppliers

Company
Product
Description
Supplier Links
Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 3.0 ft - TRDU45-3 - L-com, Inc.
North Andover, MA, United States
Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 3.0 ft
TRDU45-3
Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 3.0 ft TRDU45-3
Realistic pricing and high quality is what makes L-com's Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and RJ11 plugs, this series is USOC wired for usage with modern telephone systems. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features 2-Pair stranded Category 5E cable for compatibility with today's phone systems Category 5E RJ11 patch cables for voice and data applications Non-booted RJ11 plug for simple connection to equipment Same day shipping on most items; Order online today! USOC wired for compatible with telephone voice and data applications

Realistic pricing and high quality is what makes L-com's Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and RJ11 plugs, this series is USOC wired for usage with modern telephone systems. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs.

Features

  • 2-Pair stranded Category 5E cable for compatibility with today's phone systems
  • Category 5E RJ11 patch cables for voice and data applications
  • Non-booted RJ11 plug for simple connection to equipment
  • Same day shipping on most items; Order online today!
  • USOC wired for compatible with telephone voice and data applications
Supplier's Site
Cbl Rj11/rj11 Cat5 Usoc4 3 L-Com - 84H1088 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Rj11/rj11 Cat5 Usoc4 3 L-Com
84H1088
Cbl Rj11/rj11 Cat5 Usoc4 3 L-Com 84H1088
CBL RJ11/RJ11 CAT5 USOC4 3

CBL RJ11/RJ11 CAT5 USOC4 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRDU45-3 84H1088
Product Name Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 3.0 ft Cbl Rj11/rj11 Cat5 Usoc4 3 L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1002 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details