L-com, Inc. Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 25.0 ft TRDU45-25

Description
Realistic pricing and high quality is what makes L-com's Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and RJ11 plugs, this series is USOC wired for usage with modern telephone systems. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features 2-Pair stranded Category 5E cable for compatibility with today's phone systems Non-booted RJ11 plug for simple connection to equipment Same day shipping on most items; Order online today! USOC wired for compatible with telephone voice and data applications Category 5E RJ11 patch cables for voice and data applications
Description
Realistic pricing and high quality is what makes L-com's Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and RJ11 plugs, this series is USOC wired for usage with modern telephone systems. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features 2-Pair stranded Category 5E cable for compatibility with today's phone systems Non-booted RJ11 plug for simple connection to equipment Same day shipping on most items; Order online today! USOC wired for compatible with telephone voice and data applications Category 5E RJ11 patch cables for voice and data applications

Suppliers

Company
Product
Description
Supplier Links
Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 25.0 ft - TRDU45-25 - L-com, Inc.
North Andover, MA, United States
Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 25.0 ft
TRDU45-25
Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 25.0 ft TRDU45-25
Realistic pricing and high quality is what makes L-com's Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and RJ11 plugs, this series is USOC wired for usage with modern telephone systems. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features 2-Pair stranded Category 5E cable for compatibility with today's phone systems Non-booted RJ11 plug for simple connection to equipment Same day shipping on most items; Order online today! USOC wired for compatible with telephone voice and data applications Category 5E RJ11 patch cables for voice and data applications

Realistic pricing and high quality is what makes L-com's Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and RJ11 plugs, this series is USOC wired for usage with modern telephone systems. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs.

Features

  • 2-Pair stranded Category 5E cable for compatibility with today's phone systems
  • Non-booted RJ11 plug for simple connection to equipment
  • Same day shipping on most items; Order online today!
  • USOC wired for compatible with telephone voice and data applications
  • Category 5E RJ11 patch cables for voice and data applications
Supplier's Site
Cbl Rj11/rj11 Cat5 Usoc4 25 L-Com - 90M1582 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Rj11/rj11 Cat5 Usoc4 25 L-Com
90M1582
Cbl Rj11/rj11 Cat5 Usoc4 25 L-Com 90M1582
CBL RJ11/RJ11 CAT5 USOC4 25

CBL RJ11/RJ11 CAT5 USOC4 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRDU45-25 90M1582
Product Name Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 25.0 ft Cbl Rj11/rj11 Cat5 Usoc4 25 L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to Cable Only, RG58C/U - 1252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details