L-com, Inc. Economy Category 5E Patch Cable, RJ45 / RJ45, Red 7.0 ft TRDE815RED-7

Description
These Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Economical 15u gold plated plugs Molded snagless boot with an easy to depress latch makes patching easier Your choice of up to four different colors; This cable color is red Category 5E performance for Hi-speed networking applications UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility
Description
These Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Economical 15u gold plated plugs Molded snagless boot with an easy to depress latch makes patching easier Your choice of up to four different colors; This cable color is red Category 5E performance for Hi-speed networking applications UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility

Suppliers

Company
Product
Description
Supplier Links
Economy Category 5E Patch Cable, RJ45 / RJ45, Red 7.0 ft - TRDE815RED-7 - L-com, Inc.
North Andover, MA, United States
Economy Category 5E Patch Cable, RJ45 / RJ45, Red 7.0 ft
TRDE815RED-7
Economy Category 5E Patch Cable, RJ45 / RJ45, Red 7.0 ft TRDE815RED-7
These Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Economical 15u gold plated plugs Molded snagless boot with an easy to depress latch makes patching easier Your choice of up to four different colors; This cable color is red Category 5E performance for Hi-speed networking applications UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility

These Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs!

Features

  • Economical 15u gold plated plugs
  • Molded snagless boot with an easy to depress latch makes patching easier
  • Your choice of up to four different colors; This cable color is red
  • Category 5E performance for Hi-speed networking applications
  • UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility
Supplier's Site
Enet Cord, Cat5E, Rj45 Plug-Plug, 7 ; Lan Category L-Com - 28X8525 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 7 ; Lan Category L-Com
28X8525
Enet Cord, Cat5E, Rj45 Plug-Plug, 7 ; Lan Category L-Com 28X8525
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 7 ; LAN Category:Cat5e; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRDE815 Series

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 7 ; LAN Category:Cat5e; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRDE815 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRDE815RED-7 28X8525
Product Name Economy Category 5E Patch Cable, RJ45 / RJ45, Red 7.0 ft Enet Cord, Cat5E, Rj45 Plug-Plug, 7 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to Cable Only, Twisted Pair - 3252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details