L-com, Inc. Economy Category 5E Patch Cable, RJ45 / RJ45, Gray 30.0 ft TRDE815GRY-30

Description
These Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Category 5E performance for Hi-speed networking applications Economical 15u gold plated plugs Molded snagless boot with an easy to depress latch makes patching easier UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility Your choice of up to four different colors; This cable color is gray
Description
These Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Category 5E performance for Hi-speed networking applications Economical 15u gold plated plugs Molded snagless boot with an easy to depress latch makes patching easier UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility Your choice of up to four different colors; This cable color is gray

Suppliers

Company
Product
Description
Supplier Links
Economy Category 5E Patch Cable, RJ45 / RJ45, Gray 30.0 ft - TRDE815GRY-30 - L-com, Inc.
North Andover, MA, United States
Economy Category 5E Patch Cable, RJ45 / RJ45, Gray 30.0 ft
TRDE815GRY-30
Economy Category 5E Patch Cable, RJ45 / RJ45, Gray 30.0 ft TRDE815GRY-30
These Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Category 5E performance for Hi-speed networking applications Economical 15u gold plated plugs Molded snagless boot with an easy to depress latch makes patching easier UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility Your choice of up to four different colors; This cable color is gray

These Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs!

Features

  • Category 5E performance for Hi-speed networking applications
  • Economical 15u gold plated plugs
  • Molded snagless boot with an easy to depress latch makes patching easier
  • UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility
  • Your choice of up to four different colors; This cable color is gray
Supplier's Site
Enet Cord, Cat5E, Rj45 Plug-Plug, 30 ; Lan Category L-Com - 28X8515 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 30 ; Lan Category L-Com
28X8515
Enet Cord, Cat5E, Rj45 Plug-Plug, 30 ; Lan Category L-Com 28X8515
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 30 ; LAN Category:Cat5e; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:TRDE815 Series

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 30 ; LAN Category:Cat5e; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:TRDE815 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRDE815GRY-30 28X8515
Product Name Economy Category 5E Patch Cable, RJ45 / RJ45, Gray 30.0 ft Enet Cord, Cat5E, Rj45 Plug-Plug, 30 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
Connector Type Sub-D connector
View Details
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details