L-com, Inc. Economy Category 5E Patch Cable, RJ45 / RJ45, Gray 14.0 ft TRDE815GRY-14

Description
These Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Economical 15u gold plated plugs Molded snagless boot with an easy to depress latch makes patching easier Your choice of up to four different colors; This cable color is gray Category 5E performance for Hi-speed networking applications UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility
Description
These Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Economical 15u gold plated plugs Molded snagless boot with an easy to depress latch makes patching easier Your choice of up to four different colors; This cable color is gray Category 5E performance for Hi-speed networking applications UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility

Suppliers

Company
Product
Description
Supplier Links
Economy Category 5E Patch Cable, RJ45 / RJ45, Gray 14.0 ft - TRDE815GRY-14 - L-com, Inc.
North Andover, MA, United States
Economy Category 5E Patch Cable, RJ45 / RJ45, Gray 14.0 ft
TRDE815GRY-14
Economy Category 5E Patch Cable, RJ45 / RJ45, Gray 14.0 ft TRDE815GRY-14
These Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Economical 15u gold plated plugs Molded snagless boot with an easy to depress latch makes patching easier Your choice of up to four different colors; This cable color is gray Category 5E performance for Hi-speed networking applications UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility

These Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs!

Features

  • Economical 15u gold plated plugs
  • Molded snagless boot with an easy to depress latch makes patching easier
  • Your choice of up to four different colors; This cable color is gray
  • Category 5E performance for Hi-speed networking applications
  • UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility
Supplier's Site
Enet Cord, Cat5E, Rj45 Plug-Plug, 14 ; Lan Category L-Com - 28X8511 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 14 ; Lan Category L-Com
28X8511
Enet Cord, Cat5E, Rj45 Plug-Plug, 14 ; Lan Category L-Com 28X8511
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 14 ; LAN Category:Cat5e; Cable Length - Metric:4.3m; Cable Length - Imperial:14ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:TRDE815 Series

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 14 ; LAN Category:Cat5e; Cable Length - Metric:4.3m; Cable Length - Imperial:14ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:TRDE815 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRDE815GRY-14 28X8511
Product Name Economy Category 5E Patch Cable, RJ45 / RJ45, Gray 14.0 ft Enet Cord, Cat5E, Rj45 Plug-Plug, 14 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322330-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 22.97 ft (70 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Cable for Computer Nework Etc… - 9850690 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Application Computer
View Details
RF Cables And RF Cable Assemblies - NH400A - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
ix Industrial IO Cable Assembly - NDHN4A4A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 2.46 ft (7.5 dm)
Standards / Certifications RoHS
View Details