L-com, Inc. Economy Category 5E Patch Cable, RJ45 / RJ45, Blue 30.0 ft TRDE815BLU-30

Description
These Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Economical 15u gold plated plugs Molded snagless boot with an easy to depress latch makes patching easier Your choice of up to four different colors; This cable color is blue Category 5E performance for Hi-speed networking applications UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility
Description
These Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Economical 15u gold plated plugs Molded snagless boot with an easy to depress latch makes patching easier Your choice of up to four different colors; This cable color is blue Category 5E performance for Hi-speed networking applications UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility

Suppliers

Company
Product
Description
Supplier Links
Economy Category 5E Patch Cable, RJ45 / RJ45, Blue 30.0 ft - TRDE815BLU-30 - L-com, Inc.
North Andover, MA, United States
Economy Category 5E Patch Cable, RJ45 / RJ45, Blue 30.0 ft
TRDE815BLU-30
Economy Category 5E Patch Cable, RJ45 / RJ45, Blue 30.0 ft TRDE815BLU-30
These Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Economical 15u gold plated plugs Molded snagless boot with an easy to depress latch makes patching easier Your choice of up to four different colors; This cable color is blue Category 5E performance for Hi-speed networking applications UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility

These Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs!

Features

  • Economical 15u gold plated plugs
  • Molded snagless boot with an easy to depress latch makes patching easier
  • Your choice of up to four different colors; This cable color is blue
  • Category 5E performance for Hi-speed networking applications
  • UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility
Supplier's Site
Enet Cord, Cat5E, Rj45 Plug-Plug, 30 ; Lan Category L-Com - 28X8507 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 30 ; Lan Category L-Com
28X8507
Enet Cord, Cat5E, Rj45 Plug-Plug, 30 ; Lan Category L-Com 28X8507
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 30 ; LAN Category:Cat5e; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TRDE815 Series

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 30 ; LAN Category:Cat5e; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TRDE815 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRDE815BLU-30 28X8507
Product Name Economy Category 5E Patch Cable, RJ45 / RJ45, Blue 30.0 ft Enet Cord, Cat5E, Rj45 Plug-Plug, 30 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male To Cable Only, Double Shielded Video Back Panel Coaxial Test Cable - 7022 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6036A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details