L-com, Inc. Economy Category 6 Patch Cable, RJ45 / RJ45, Blue 30.0 ft TRDE695BLU-30

Description
These Category 6 molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 6 performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility Economical 15u gold plated plugs Molded snagless boot with an easy to depress latch makes patching easier Your choice of up to four different colors; This cable color is blue Application 10/100/1000 applications 802.3ab Gigabit Ethernet 1000Base-T High speed LAN applications
Description
These Category 6 molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 6 performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility Economical 15u gold plated plugs Molded snagless boot with an easy to depress latch makes patching easier Your choice of up to four different colors; This cable color is blue Application 10/100/1000 applications 802.3ab Gigabit Ethernet 1000Base-T High speed LAN applications

Suppliers

Company
Product
Description
Supplier Links
Economy Category 6 Patch Cable, RJ45 / RJ45, Blue 30.0 ft - TRDE695BLU-30 - L-com, Inc.
North Andover, MA, United States
Economy Category 6 Patch Cable, RJ45 / RJ45, Blue 30.0 ft
TRDE695BLU-30
Economy Category 6 Patch Cable, RJ45 / RJ45, Blue 30.0 ft TRDE695BLU-30
These Category 6 molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 6 performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility Economical 15u gold plated plugs Molded snagless boot with an easy to depress latch makes patching easier Your choice of up to four different colors; This cable color is blue Application 10/100/1000 applications 802.3ab Gigabit Ethernet 1000Base-T High speed LAN applications

These Category 6 molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 6 performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs!

Features

  • Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications
  • UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility
  • Economical 15u gold plated plugs
  • Molded snagless boot with an easy to depress latch makes patching easier
  • Your choice of up to four different colors; This cable color is blue

Application

  • 10/100/1000 applications
  • 802.3ab Gigabit Ethernet
  • 1000Base-T
  • High speed LAN applications
Supplier's Site
Enet Cord, Cat6, Rj45 Plug-Plug, 30 ; Lan Category L-Com - 28X8475 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, Rj45 Plug-Plug, 30 ; Lan Category L-Com
28X8475
Enet Cord, Cat6, Rj45 Plug-Plug, 30 ; Lan Category L-Com 28X8475
ENET CORD, CAT6, RJ45 PLUG-PLUG, 30 ; LAN Category:Cat6; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TRDE695 Series

ENET CORD, CAT6, RJ45 PLUG-PLUG, 30 ; LAN Category:Cat6; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TRDE695 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRDE695BLU-30 28X8475
Product Name Economy Category 6 Patch Cable, RJ45 / RJ45, Blue 30.0 ft Enet Cord, Cat6, Rj45 Plug-Plug, 30 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D connector
View Details
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details