L-com, Inc. Economy Category 6 Patch Cable, RJ45 / RJ45, Black 7.0 ft TRDE695BLK-7

Description
These Category 6 molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 6 performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Economical 15u gold plated plugs Molded snagless boot with an easy to depress latch makes patching easier Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility Your choice of up to four different colors; This cable color is black Application High speed LAN applications 10/100/1000 applications 1000Base-T 802.3ab Gigabit Ethernet
Description
These Category 6 molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 6 performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Economical 15u gold plated plugs Molded snagless boot with an easy to depress latch makes patching easier Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility Your choice of up to four different colors; This cable color is black Application High speed LAN applications 10/100/1000 applications 1000Base-T 802.3ab Gigabit Ethernet

Suppliers

Company
Product
Description
Supplier Links
Economy Category 6 Patch Cable, RJ45 / RJ45, Black 7.0 ft - TRDE695BLK-7 - L-com, Inc.
North Andover, MA, United States
Economy Category 6 Patch Cable, RJ45 / RJ45, Black 7.0 ft
TRDE695BLK-7
Economy Category 6 Patch Cable, RJ45 / RJ45, Black 7.0 ft TRDE695BLK-7
These Category 6 molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 6 performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Economical 15u gold plated plugs Molded snagless boot with an easy to depress latch makes patching easier Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility Your choice of up to four different colors; This cable color is black Application High speed LAN applications 10/100/1000 applications 1000Base-T 802.3ab Gigabit Ethernet

These Category 6 molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 6 performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs!

Features

  • Economical 15u gold plated plugs
  • Molded snagless boot with an easy to depress latch makes patching easier
  • Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications
  • UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility
  • Your choice of up to four different colors; This cable color is black

Application

  • High speed LAN applications
  • 10/100/1000 applications
  • 1000Base-T
  • 802.3ab Gigabit Ethernet
Supplier's Site
Enet Cord, Cat6, Rj45 Plug-Plug, 7 ; Lan Category L-Com - 28X8469 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, Rj45 Plug-Plug, 7 ; Lan Category L-Com
28X8469
Enet Cord, Cat6, Rj45 Plug-Plug, 7 ; Lan Category L-Com 28X8469
ENET CORD, CAT6, RJ45 PLUG-PLUG, 7 ; LAN Category:Cat6; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRDE695 Series

ENET CORD, CAT6, RJ45 PLUG-PLUG, 7 ; LAN Category:Cat6; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRDE695 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRDE695BLK-7 28X8469
Product Name Economy Category 6 Patch Cable, RJ45 / RJ45, Black 7.0 ft Enet Cord, Cat6, Rj45 Plug-Plug, 7 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG223 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details