L-com, Inc. Category 5E Network Extension Cable with Mounting Flange, 3.0Ft TRDC5EXTF-3

Description
L-com's unique network extension cables offer the perfect solution for extending an Ethernet network cable to the outside of an enclosure or by making a hard to reach port more accessible. Available in either Category 5E or Category 6, shielded or un-shielded, these cables are up to the task for your high demand data applications. These extensions feature either a panel mountable flange or an inline flange-free design. Features Category 5E or Category 6 Network Extension Cables Feature L-com’s unique snag-less molded plugs Available either with or without a panel mountable flange Choose either un-shielded (UTP) or Shielded (FTP) Standard lengths up to 25Ft or call for custom options
Description
L-com's unique network extension cables offer the perfect solution for extending an Ethernet network cable to the outside of an enclosure or by making a hard to reach port more accessible. Available in either Category 5E or Category 6, shielded or un-shielded, these cables are up to the task for your high demand data applications. These extensions feature either a panel mountable flange or an inline flange-free design. Features Category 5E or Category 6 Network Extension Cables Feature L-com’s unique snag-less molded plugs Available either with or without a panel mountable flange Choose either un-shielded (UTP) or Shielded (FTP) Standard lengths up to 25Ft or call for custom options

Suppliers

Company
Product
Description
Supplier Links
Category 5E Network Extension Cable with Mounting Flange, 3.0Ft - TRDC5EXTF-3 - L-com, Inc.
North Andover, MA, United States
Category 5E Network Extension Cable with Mounting Flange, 3.0Ft
TRDC5EXTF-3
Category 5E Network Extension Cable with Mounting Flange, 3.0Ft TRDC5EXTF-3
L-com's unique network extension cables offer the perfect solution for extending an Ethernet network cable to the outside of an enclosure or by making a hard to reach port more accessible. Available in either Category 5E or Category 6, shielded or un-shielded, these cables are up to the task for your high demand data applications. These extensions feature either a panel mountable flange or an inline flange-free design. Features Category 5E or Category 6 Network Extension Cables Feature L-com’s unique snag-less molded plugs Available either with or without a panel mountable flange Choose either un-shielded (UTP) or Shielded (FTP) Standard lengths up to 25Ft or call for custom options

L-com's unique network extension cables offer the perfect solution for extending an Ethernet network cable to the outside of an enclosure or by making a hard to reach port more accessible. Available in either Category 5E or Category 6, shielded or un-shielded, these cables are up to the task for your high demand data applications. These extensions feature either a panel mountable flange or an inline flange-free design.

Features

  • Category 5E or Category 6 Network Extension Cables
  • Feature L-com’s unique snag-less molded plugs
  • Available either with or without a panel mountable flange
  • Choose either un-shielded (UTP) or Shielded (FTP)
  • Standard lengths up to 25Ft or call for custom options
Supplier's Site
Enet Cable, Cat5E, Rj45 Plug-Rcpt, 3Ft; Lan Category L-Com - 85T9428 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat5E, Rj45 Plug-Rcpt, 3Ft; Lan Category L-Com
85T9428
Enet Cable, Cat5E, Rj45 Plug-Rcpt, 3Ft; Lan Category L-Com 85T9428
ENET CABLE, CAT5E, RJ45 PLUG-RCPT, 3FT; LAN Category:Cat5e; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:RJ45 Plug to RJ45 Receptacle; Jacket Color:Grey; Product Range:TRDC5EXTF Series RoHS Compliant: Yes

ENET CABLE, CAT5E, RJ45 PLUG-RCPT, 3FT; LAN Category:Cat5e; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:RJ45 Plug to RJ45 Receptacle; Jacket Color:Grey; Product Range:TRDC5EXTF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRDC5EXTF-3 85T9428
Product Name Category 5E Network Extension Cable with Mounting Flange, 3.0Ft Enet Cable, Cat5E, Rj45 Plug-Rcpt, 3Ft; Lan Category L-Com
Application LAN / Ethernet; Networking LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Mini Double Banana Plug to BNC Male, RG 174/U - 4028M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6812A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details