L-com, Inc. Cat5e Shielded Extreme High Flex Ethernet Cable, RJ45 / RJ45, 2.0 ft TRD877HF-2

Description
L-com's TRD877HF cables are designed for use in extreme high-flex applications such as manufacturing and automation where repetitive motion is prevalent. These double shielded patch cables feature a combination of a 100% foil plus a 75% braid shield to protect against data corrupting EMI and RFI. The Zero Halogen jacket allows the TRD877 series to meet today's environmental and safety requirements where expensive equipment and human lives are at stake. Features Used to connect industrial Ethernet devices in harsh environments Double Shielded Foil + Braid Design Reduces EMI/RFI Interference Zero Halogen Jacket addresses environmental and safety requirements PUR jacket resists oil and other contaminants and meets VW-1 and CMX ratings Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Application Industrial Ethernet 10/100BASE-TX Factory Automation Manufacturing Harsh Environment applications
Description
L-com's TRD877HF cables are designed for use in extreme high-flex applications such as manufacturing and automation where repetitive motion is prevalent. These double shielded patch cables feature a combination of a 100% foil plus a 75% braid shield to protect against data corrupting EMI and RFI. The Zero Halogen jacket allows the TRD877 series to meet today's environmental and safety requirements where expensive equipment and human lives are at stake. Features Used to connect industrial Ethernet devices in harsh environments Double Shielded Foil + Braid Design Reduces EMI/RFI Interference Zero Halogen Jacket addresses environmental and safety requirements PUR jacket resists oil and other contaminants and meets VW-1 and CMX ratings Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Application Industrial Ethernet 10/100BASE-TX Factory Automation Manufacturing Harsh Environment applications

Suppliers

Company
Product
Description
Supplier Links
Cat5e Shielded Extreme High Flex Ethernet Cable, RJ45 / RJ45, 2.0 ft - TRD877HF-2 - L-com, Inc.
North Andover, MA, United States
Cat5e Shielded Extreme High Flex Ethernet Cable, RJ45 / RJ45, 2.0 ft
TRD877HF-2
Cat5e Shielded Extreme High Flex Ethernet Cable, RJ45 / RJ45, 2.0 ft TRD877HF-2
L-com's TRD877HF cables are designed for use in extreme high-flex applications such as manufacturing and automation where repetitive motion is prevalent. These double shielded patch cables feature a combination of a 100% foil plus a 75% braid shield to protect against data corrupting EMI and RFI. The Zero Halogen jacket allows the TRD877 series to meet today's environmental and safety requirements where expensive equipment and human lives are at stake. Features Used to connect industrial Ethernet devices in harsh environments Double Shielded Foil + Braid Design Reduces EMI/RFI Interference Zero Halogen Jacket addresses environmental and safety requirements PUR jacket resists oil and other contaminants and meets VW-1 and CMX ratings Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Application Industrial Ethernet 10/100BASE-TX Factory Automation Manufacturing Harsh Environment applications

L-com's TRD877HF cables are designed for use in extreme high-flex applications such as manufacturing and automation where repetitive motion is prevalent. These double shielded patch cables feature a combination of a 100% foil plus a 75% braid shield to protect against data corrupting EMI and RFI. The Zero Halogen jacket allows the TRD877 series to meet today's environmental and safety requirements where expensive equipment and human lives are at stake.

Features

  • Used to connect industrial Ethernet devices in harsh environments
  • Double Shielded Foil + Braid Design Reduces EMI/RFI Interference
  • Zero Halogen Jacket addresses environmental and safety requirements
  • PUR jacket resists oil and other contaminants and meets VW-1 and CMX ratings
  • Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius)

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Manufacturing
  • Harsh Environment applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number TRD877HF-2
Product Name Cat5e Shielded Extreme High Flex Ethernet Cable, RJ45 / RJ45, 2.0 ft
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male to Female Test Cable, RG213/U - 6125 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details